Microchip Technology, Inc. TRANSISTORS - Transistors (BJT) - Arrays - SG2824J SG2824J

Description
Manufacturer: Microchip Technology Win Source Part Number: 933334-SG2824J Operating Temperature Range: -55°C ~ 125°C (TA) Features: Bipolar (BJT) Transistor Array 8 NPN Darlington 95V 500mA - - Through Hole 18-CERDIP Package: Tube Package: 18-CDIP (0.300", 7.62mm) Mounting: Through Hole Family Name: SG2824 Categories: Discrete Semiconductor Products Case / Package: 18-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 21 HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 933334-SG2824J Operating Temperature Range: -55°C ~ 125°C (TA) Features: Bipolar (BJT) Transistor Array 8 NPN Darlington 95V 500mA - - Through Hole 18-CERDIP Package: Tube Package: 18-CDIP (0.300", 7.62mm) Mounting: Through Hole Family Name: SG2824 Categories: Discrete Semiconductor Products Case / Package: 18-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 21 HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - SG2824J - 933334-SG2824J - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - SG2824J
933334-SG2824J
TRANSISTORS - Transistors (BJT) - Arrays - SG2824J 933334-SG2824J
Manufacturer: Microchip Technology Win Source Part Number: 933334-SG2824J Operating Temperature Range: -55°C ~ 125°C (TA) Features: Bipolar (BJT) Transistor Array 8 NPN Darlington 95V 500mA - - Through Hole 18-CERDIP Package: Tube Package: 18-CDIP (0.300", 7.62mm) Mounting: Through Hole Family Name: SG2824 Categories: Discrete Semiconductor Products Case / Package: 18-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 21 HTSUS: 8541.29.0095

Manufacturer: Microchip Technology
Win Source Part Number: 933334-SG2824J
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Bipolar (BJT) Transistor Array 8 NPN Darlington 95V 500mA - - Through Hole 18-CERDIP
Package: Tube
Package: 18-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Family Name: SG2824
Categories: Discrete Semiconductor Products
Case / Package: 18-CERDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 21
HTSUS: 8541.29.0095

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SG2824J
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SG2824J
DRIVER - MEDIUM CURRENT ARRAY, H

DRIVER - MEDIUM CURRENT ARRAY, H

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors
Product Number 933334-SG2824J SG2824J
Product Name TRANSISTORS - Transistors (BJT) - Arrays - SG2824J Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN general-purpose transistor - BC846BQCZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 100 milliamps
VCEO 65 volts
View Details
4 suppliers
Bipolar Transistors - 155276 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Single Bipolar Transistors - BC847BE6433HTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
5 suppliers