Microchip Technology, Inc. PWM Controller Voltage Mode +/-1% Ref - pulse width modulator –25 °C to 85 °C SG2524

Description
This monolithic integrated circuit contains all the control circuitry for a regulating power supply inverter or switching regulator. Included in a 16-pin dual-in-line package is the voltage reference, error amplifier, oscillator, pulse width modulator, pulse steering flip-flop, dual alternating output switches and current limiting and shut-down circuitry. This device can be used for switching regulators of either polarity, transformer coupled DC to DC converters, transformer less voltage doubles and polarity converters, as well as other power applications. The SG1524 is specified for operation over the full military ambient temperature range of -55°C to +125°C, the SG2524 for -25°C to +85°C, and the SG3524 is designed for commercial applications of 0°C to +70°C. Additional Features 8V to 40V Operation 5V Reference Reference Line and Load Regulation of 0.4% 100Hz to 300kHz Oscillator Range Excellent External Sync Capability Dual 50mA Output Transistors Current Limit Circuitry Complete PWM Power Control Circuitry Single Ended or Push-Pull Outputs Total Supply Current less than 10mA
Datasheet
Description
This monolithic integrated circuit contains all the control circuitry for a regulating power supply inverter or switching regulator. Included in a 16-pin dual-in-line package is the voltage reference, error amplifier, oscillator, pulse width modulator, pulse steering flip-flop, dual alternating output switches and current limiting and shut-down circuitry. This device can be used for switching regulators of either polarity, transformer coupled DC to DC converters, transformer less voltage doubles and polarity converters, as well as other power applications. The SG1524 is specified for operation over the full military ambient temperature range of -55°C to +125°C, the SG2524 for -25°C to +85°C, and the SG3524 is designed for commercial applications of 0°C to +70°C. Additional Features 8V to 40V Operation 5V Reference Reference Line and Load Regulation of 0.4% 100Hz to 300kHz Oscillator Range Excellent External Sync Capability Dual 50mA Output Transistors Current Limit Circuitry Complete PWM Power Control Circuitry Single Ended or Push-Pull Outputs Total Supply Current less than 10mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PWM Controller Voltage Mode +/-1% Ref - pulse width modulator –25 °C to 85 °C - SG2524 - Microchip Technology, Inc.
Chandler, AZ, United States
PWM Controller Voltage Mode +/-1% Ref - pulse width modulator –25 °C to 85 °C
SG2524
PWM Controller Voltage Mode +/-1% Ref - pulse width modulator –25 °C to 85 °C SG2524
This monolithic integrated circuit contains all the control circuitry for a regulating power supply inverter or switching regulator. Included in a 16-pin dual-in-line package is the voltage reference, error amplifier, oscillator, pulse width modulator, pulse steering flip-flop, dual alternating output switches and current limiting and shut-down circuitry. This device can be used for switching regulators of either polarity, transformer coupled DC to DC converters, transformer less voltage doubles and polarity converters, as well as other power applications. The SG1524 is specified for operation over the full military ambient temperature range of -55°C to +125°C, the SG2524 for -25°C to +85°C, and the SG3524 is designed for commercial applications of 0°C to +70°C. Additional Features 8V to 40V Operation 5V Reference Reference Line and Load Regulation of 0.4% 100Hz to 300kHz Oscillator Range Excellent External Sync Capability Dual 50mA Output Transistors Current Limit Circuitry Complete PWM Power Control Circuitry Single Ended or Push-Pull Outputs Total Supply Current less than 10mA

This monolithic integrated circuit contains all the control circuitry for a regulating power supply inverter or switching regulator. Included in a 16-pin dual-in-line package is the voltage reference, error amplifier, oscillator, pulse width modulator, pulse steering flip-flop, dual alternating output switches and current limiting and shut-down circuitry. This device can be used for switching regulators of either polarity, transformer coupled DC to DC converters, transformer less voltage doubles and polarity converters, as well as other power applications. The SG1524 is specified for operation over the full military ambient temperature range of -55°C to +125°C, the SG2524 for -25°C to +85°C, and the SG3524 is designed for commercial applications of 0°C to +70°C.

Additional Features

    • 8V to 40V Operation
    • 5V Reference
    • Reference Line and Load Regulation of 0.4%
    • 100Hz to 300kHz Oscillator Range
    • Excellent External Sync Capability
    • Dual 50mA Output Transistors
    • Current Limit Circuitry
    • Complete PWM Power Control Circuitry
    • Single Ended or Push-Pull Outputs
    • Total Supply Current less than 10mA
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number SG2524
Product Name PWM Controller Voltage Mode +/-1% Ref - pulse width modulator –25 °C to 85 °C
Package Type DIP; Other; ['PDIP', 'N/A']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3156 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN44-16
Input Voltage 2.7 to 5.5 volts
View Details
Gates and Inverters - CD74ACT05M96 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Features Open Drain
Input Voltage 4.5 to 5.5 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE42744G V33 - TLE42744G V33 - Infineon Technologies AG
Specs
Package Type Other; PG-TO263-3
Output Voltage 3.3 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74HC2GU04GW - ODG (Origin Data Global)
Specs
Package Type Other; 6-TSSOP, SC-88, SOT-363
Input Voltage 2 to 6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details