Microchip Technology, Inc. Current Mode PWMs Isolated Switching Regulators Off-line, 16V UVLO-55°C to125°C SG1844

Description
The SG1844/45 family of control ICs provides all the required features to implement off-line Fixed Frequency, Current-mode switching power supplies with a minimum number of external components. Current-mode architecture demonstrates improved line regulation, improved load regulation, pulse-by pulse current limiting and inherent protection of the power supply output switch. The Bandgap reference is trimmed to ±1% over temperature. Oscillator discharge current is trimmed to less than ±10%. The SG1844/45 has under-voltage lockout, current-limiting circuitry and start-up current of less than 1mA. The totem-pole output is optimized to drive the gate of a power MOSFET. The output is low in the off state to provide direct interface to an Nchannel device. Both operate up to a maximum duty cycle range of zero to <50% due to an internal toggle flip-flop which blanks the output off every other clock cycle. The SG1844/45 is specified for operation over the full military ambient temperature range of -55°C to 125°C. The SG3844/45 is designed for the commercial range of 0°C to 70°C. Additional Features Optimized For Off-Line Control Low Start-Up Current (<1mA) Automatic Feed Forward Compensation Trimmed Oscillator Discharge Current Pulse-By-Pulse Current Limiting Enhanced Load Response Characteristics -Undervoltage Lockout with 6V Hysteresis Double-Pulse Suppression High-Current Totem-Pole Output (1A Peak) Internally Trimmed Band-gap Reference 500kHz Operation Under-voltage Lockout: SG1844 - 16 volts Low Shoot-Through Current <75mA Over Temperature
Datasheet
Description
The SG1844/45 family of control ICs provides all the required features to implement off-line Fixed Frequency, Current-mode switching power supplies with a minimum number of external components. Current-mode architecture demonstrates improved line regulation, improved load regulation, pulse-by pulse current limiting and inherent protection of the power supply output switch. The Bandgap reference is trimmed to ±1% over temperature. Oscillator discharge current is trimmed to less than ±10%. The SG1844/45 has under-voltage lockout, current-limiting circuitry and start-up current of less than 1mA. The totem-pole output is optimized to drive the gate of a power MOSFET. The output is low in the off state to provide direct interface to an Nchannel device. Both operate up to a maximum duty cycle range of zero to <50% due to an internal toggle flip-flop which blanks the output off every other clock cycle. The SG1844/45 is specified for operation over the full military ambient temperature range of -55°C to 125°C. The SG3844/45 is designed for the commercial range of 0°C to 70°C. Additional Features Optimized For Off-Line Control Low Start-Up Current (<1mA) Automatic Feed Forward Compensation Trimmed Oscillator Discharge Current Pulse-By-Pulse Current Limiting Enhanced Load Response Characteristics -Undervoltage Lockout with 6V Hysteresis Double-Pulse Suppression High-Current Totem-Pole Output (1A Peak) Internally Trimmed Band-gap Reference 500kHz Operation Under-voltage Lockout: SG1844 - 16 volts Low Shoot-Through Current <75mA Over Temperature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Mode PWMs Isolated Switching Regulators Off-line, 16V UVLO-55°C to125°C - SG1844 - Microchip Technology, Inc.
Chandler, AZ, United States
Current Mode PWMs Isolated Switching Regulators Off-line, 16V UVLO-55°C to125°C
SG1844
Current Mode PWMs Isolated Switching Regulators Off-line, 16V UVLO-55°C to125°C SG1844
The SG1844/45 family of control ICs provides all the required features to implement off-line Fixed Frequency, Current-mode switching power supplies with a minimum number of external components. Current-mode architecture demonstrates improved line regulation, improved load regulation, pulse-by pulse current limiting and inherent protection of the power supply output switch. The Bandgap reference is trimmed to ±1% over temperature. Oscillator discharge current is trimmed to less than ±10%. The SG1844/45 has under-voltage lockout, current-limiting circuitry and start-up current of less than 1mA. The totem-pole output is optimized to drive the gate of a power MOSFET. The output is low in the off state to provide direct interface to an Nchannel device. Both operate up to a maximum duty cycle range of zero to <50% due to an internal toggle flip-flop which blanks the output off every other clock cycle. The SG1844/45 is specified for operation over the full military ambient temperature range of -55°C to 125°C. The SG3844/45 is designed for the commercial range of 0°C to 70°C. Additional Features Optimized For Off-Line Control Low Start-Up Current (<1mA) Automatic Feed Forward Compensation Trimmed Oscillator Discharge Current Pulse-By-Pulse Current Limiting Enhanced Load Response Characteristics -Undervoltage Lockout with 6V Hysteresis Double-Pulse Suppression High-Current Totem-Pole Output (1A Peak) Internally Trimmed Band-gap Reference 500kHz Operation Under-voltage Lockout: SG1844 - 16 volts Low Shoot-Through Current <75mA Over Temperature

The SG1844/45 family of control ICs provides all the required features to implement off-line Fixed Frequency, Current-mode switching power supplies with a minimum number of external components. Current-mode architecture demonstrates improved line regulation, improved load regulation, pulse-by pulse current limiting and inherent protection of the power supply output switch.
The Bandgap reference is trimmed to ±1% over temperature. Oscillator discharge current is trimmed to less than ±10%. The SG1844/45 has under-voltage lockout, current-limiting circuitry and start-up current of less than 1mA. The totem-pole output is optimized to drive the gate of a power MOSFET. The output is low in the off state to provide direct interface to an Nchannel device. Both operate up to a maximum duty cycle range of zero to <50% due to an internal toggle flip-flop which blanks the output off every other clock cycle. The SG1844/45 is specified for operation over the full military ambient temperature range of -55°C to 125°C. The SG3844/45 is designed for the commercial range of 0°C to 70°C.

Additional Features

    • Optimized For Off-Line Control
    • Low Start-Up Current (<1mA)
    • Automatic Feed Forward Compensation
    • Trimmed Oscillator Discharge Current
    • Pulse-By-Pulse Current Limiting
    • Enhanced Load Response Characteristics -Undervoltage Lockout with 6V Hysteresis
    • Double-Pulse Suppression
    • High-Current Totem-Pole Output (1A Peak)
    • Internally Trimmed Band-gap Reference
    • 500kHz Operation Under-voltage Lockout: SG1844 - 16 volts
    • Low Shoot-Through Current <75mA Over Temperature
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number SG1844
Product Name Current Mode PWMs Isolated Switching Regulators Off-line, 16V UVLO-55°C to125°C
Package Type Other; ['N/A']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3175 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Input Voltage 2.7 to 5.5 volts
View Details
ACDC Power Supply Control ICs - Model: FA5515N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE42794E - TLE42794E - Infineon Technologies AG
Specs
Package Type Other; PG-SSOP-14
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details