The SG1842/43 family of control IC's provides all the necessary features to implement off-line fixed frequency, current-mode switching power supplies with a minimum number of external components.
Current-mode architecture demonstrates improved line regulation, improved load regulation, pulse-by-pulse current limiting and inherent protection of the power supply output switch. The band-gap reference is trimmed to ±1% over temperature.
Oscillator discharge current is trimmed to less than ±10%. The SG1842/43 has under-voltage lockout, current limiting circuitry and start-up current of less than 1mA. The totem-pole output is optimized to drive the gate of a power MOSFET. The output is low in the off state to provide direct interface to an N-channel device. The SG1842/43 is specified for operation over the full military ambient temperature range of -55°C to 125°C. The SG2842/43 is specified for the industrial range of -25°C to 85°C, and the SG3842/43 is designed for the commercial range of 0°C to 70°C.
Additional Features
CURRENT MODE PWMS, HIGH-RELIABIL Product overview: SG1843L from Microchip Technology is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SG1843L can be used for catalog matching and distributor lookup.
| Microchip Technology, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | SG1843L | 715-SG1843L |
| Product Name | Current Mode PWMs Isolated Switching Regulators Off-line, 8V UVLO - 55°C to125°C | DC-DC Converter IC |
| Package Type | Other; ['N/A'] | Other; Tray |