Microchip Technology, Inc. Half Bridge Driver Inverting Low-Side Dual High Speed MOSFET -55°C to 125°C SG1626

Description
The SG1626 series is a dual inverting monolithic high speed driver that is pin-to-pin compatible with the DS0026, TSC426 and ICL7667. This device utilizes high voltage Schottky logic to convert TTL signals to high speed outputs up to 18 V. The totem pole outputs have 3 A peak current capability, which enables them to drive 1000 pF loads in typically less than 25 ns. These speeds make it ideal for driving power MOSFETs and other large capacitive loads requiring high speed switching. In addition to the standard packages, the 16-pin SOIC (DW-package) is available for commercial and industrial applications. These packages offer improved thermal performance for applications requiring high frequencies and/or high peak currents. Additional Features Pin-to-Pin Compatible with DS0026, TSC426 and ICL7667. Totem Pole Outputs with 3.0 A Peak Current Capability Supply Voltage to 22 V Rise and Fall times less than 25 ns Propagation Delays less than 20 ns Inverting High-Speed High-Voltage Schottky Logic Efficient Operation at High Frequency
Description
The SG1626 series is a dual inverting monolithic high speed driver that is pin-to-pin compatible with the DS0026, TSC426 and ICL7667. This device utilizes high voltage Schottky logic to convert TTL signals to high speed outputs up to 18 V. The totem pole outputs have 3 A peak current capability, which enables them to drive 1000 pF loads in typically less than 25 ns. These speeds make it ideal for driving power MOSFETs and other large capacitive loads requiring high speed switching. In addition to the standard packages, the 16-pin SOIC (DW-package) is available for commercial and industrial applications. These packages offer improved thermal performance for applications requiring high frequencies and/or high peak currents. Additional Features Pin-to-Pin Compatible with DS0026, TSC426 and ICL7667. Totem Pole Outputs with 3.0 A Peak Current Capability Supply Voltage to 22 V Rise and Fall times less than 25 ns Propagation Delays less than 20 ns Inverting High-Speed High-Voltage Schottky Logic Efficient Operation at High Frequency
Datasheet
Datasheet Summary
Powered by GS/AI

The SG1626 is a dual inverting high-speed driver with totem pole outputs capable of 3 A peak current, designed to drive capacitive loads such as power MOSFETs. It operates from a supply voltage of 4.5 V to 20 V and supports propagation delays less than 30 ns and rise/fall times under 50 ns with a 2500 pF load. It is available in an 8-pin ceramic DIP package (Y-package) with an operating temperature range of -55°C to 125°C and is qualified to MIL-STD-883, ¶ 1.2.1. The device is pin-compatible with DS0026, TSC426, and ICL7667.

Datasheet Summary
Powered by GS/AI

The SG1626 is a dual inverting high-speed driver with totem pole outputs capable of 3 A peak current, designed to drive capacitive loads such as power MOSFETs. It operates from a supply voltage of 4.5 V to 20 V and supports propagation delays less than 30 ns and rise/fall times under 50 ns with a 2500 pF load. It is available in an 8-pin ceramic DIP package (Y-package) with an operating temperature range of -55°C to 125°C and is qualified to MIL-STD-883, ¶ 1.2.1. The device is pin-compatible with DS0026, TSC426, and ICL7667.

Suppliers

Company
Product
Description
Supplier Links
Half Bridge Driver Inverting Low-Side Dual High Speed MOSFET -55°C to 125°C - SG1626 - Microchip Technology, Inc.
Chandler, AZ, United States
Half Bridge Driver Inverting Low-Side Dual High Speed MOSFET -55°C to 125°C
SG1626
Half Bridge Driver Inverting Low-Side Dual High Speed MOSFET -55°C to 125°C SG1626
The SG1626 series is a dual inverting monolithic high speed driver that is pin-to-pin compatible with the DS0026, TSC426 and ICL7667. This device utilizes high voltage Schottky logic to convert TTL signals to high speed outputs up to 18 V. The totem pole outputs have 3 A peak current capability, which enables them to drive 1000 pF loads in typically less than 25 ns. These speeds make it ideal for driving power MOSFETs and other large capacitive loads requiring high speed switching. In addition to the standard packages, the 16-pin SOIC (DW-package) is available for commercial and industrial applications. These packages offer improved thermal performance for applications requiring high frequencies and/or high peak currents. Additional Features Pin-to-Pin Compatible with DS0026, TSC426 and ICL7667. Totem Pole Outputs with 3.0 A Peak Current Capability Supply Voltage to 22 V Rise and Fall times less than 25 ns Propagation Delays less than 20 ns Inverting High-Speed High-Voltage Schottky Logic Efficient Operation at High Frequency

The SG1626 series is a dual inverting monolithic high speed driver that is pin-to-pin compatible with the DS0026, TSC426 and ICL7667. This device utilizes high voltage Schottky logic to convert TTL signals to high speed outputs up to 18 V. The totem pole outputs have 3 A peak current capability, which enables them to drive 1000 pF loads in typically less than 25 ns. These speeds make it ideal for driving power MOSFETs and other large capacitive loads requiring high speed switching. In addition to the standard packages, the 16-pin SOIC (DW-package) is available for commercial and industrial applications. These packages offer improved thermal performance for applications requiring high frequencies and/or high peak currents.

Additional Features

    • Pin-to-Pin Compatible with DS0026, TSC426 and ICL7667. Totem Pole Outputs with 3.0 A Peak Current Capability
    • Supply Voltage to 22 V
    • Rise and Fall times less than 25 ns
    • Propagation Delays less than 20 ns
    • Inverting High-Speed High-Voltage Schottky Logic
    • Efficient Operation at High Frequency
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number SG1626
Product Name Half Bridge Driver Inverting Low-Side Dual High Speed MOSFET -55°C to 125°C
Unlock Full Specs
to access all available technical data