IC SUPERVISOR 1 CHANNEL 8CERDIP Product overview: SG1549Y-DESC from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SG1549Y-DESC can be used for catalog matching and distributor lookup.
Win Source Part Number: 1250994-SG1549Y-DESC
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: Military, MIL-STD-883
Type: Simple Reset/Power-On Reset
Package: Tray
Standard Package: 50
Output: Push-Pull, Totem Pole
Number of Voltages Monitored: 1
Reset Timeout: 300ns Typical
Voltage - Threshold: 0.1V
Mounting Type: Through Hole
Package / Case: 8-CDIP (0.300", 7.62mm)
Supplier Device Package: 8-CERDIP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-SG1549Y-DESC
Base Product Number: SG1549
Supervisor Push-Pull, Totem Pole 1 Channel 8-CERDIP
IC SUPERVISOR 1 CHANNEL 8CERDIP
IC SUPERVISOR 1 CHANNEL 8CERDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-SG1549Y-DESC | 1250994-SG1549Y-DESC | SG1549Y-DESC | SG1549Y-DESC | SG1549Y-DESC |
| Product Name | Voltage Supervisor IC | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1 |