Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors SG1548J-DESC

Description
Win Source Part Number: 1253055-SG1548J-DESC Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tube Applications: Power Supply Monitor Standard Package: 25 Current - Supply: 4.8 mA Voltage - Supply: 4.5V ~ 35V Mounting Type: Through Hole Supplier Device Package: 16-CDIP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1259-1101,1259-1101- MIL,5962-898780IEA Base Product Number: SG1548 RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1253055-SG1548J-DESC Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tube Applications: Power Supply Monitor Standard Package: 25 Current - Supply: 4.8 mA Voltage - Supply: 4.5V ~ 35V Mounting Type: Through Hole Supplier Device Package: 16-CDIP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1259-1101,1259-1101- MIL,5962-898780IEA Base Product Number: SG1548 RoHS Status: RoHS non-compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SG1548J-DESC is a quad power fault monitor integrated circuit designed to monitor up to four positive DC supply voltages and one negative DC voltage for overvoltage and undervoltage conditions. It features a programmable fault tolerance window adjustable from ±5% to ±40% using a simple divider network on a 2.5V reference. The device includes an on-chip inverting op-amp for negative voltage monitoring and a comparator for AC line monitoring, which can also be used for programmable undervoltage lockout in switching power supplies. The SG1548J-DESC operates with a supply voltage range of 4.5V to 40V and provides separate fault outputs for overvoltage, undervoltage, and AC line faults, each capable of sinking 10mA at 40V. It incorporates a fault delay feature that can be set with a single external capacitor to prevent false outputs due to noise and transient conditions. The device is available in a 16-pin ceramic DIP package and is compliant with MIL-STD-883 for high reliability applications.

Datasheet Summary
Powered by GS/AI

The SG1548J-DESC is a quad power fault monitor integrated circuit designed to monitor up to four positive DC supply voltages and one negative DC voltage for overvoltage and undervoltage conditions. It features a programmable fault tolerance window adjustable from ±5% to ±40% using a simple divider network on a 2.5V reference. The device includes an on-chip inverting op-amp for negative voltage monitoring and a comparator for AC line monitoring, which can also be used for programmable undervoltage lockout in switching power supplies. The SG1548J-DESC operates with a supply voltage range of 4.5V to 40V and provides separate fault outputs for overvoltage, undervoltage, and AC line faults, each capable of sinking 10mA at 40V. It incorporates a fault delay feature that can be set with a single external capacitor to prevent false outputs due to noise and transient conditions. The device is available in a 16-pin ceramic DIP package and is compliant with MIL-STD-883 for high reliability applications.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors - 1253055-SG1548J-DESC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors
1253055-SG1548J-DESC
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors 1253055-SG1548J-DESC
Win Source Part Number: 1253055-SG1548J-DESC Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tube Applications: Power Supply Monitor Standard Package: 25 Current - Supply: 4.8 mA Voltage - Supply: 4.5V ~ 35V Mounting Type: Through Hole Supplier Device Package: 16-CDIP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1259-1101,1259-1101- MIL,5962-898780IEA Base Product Number: SG1548 RoHS Status: RoHS non-compliant

Win Source Part Number: 1253055-SG1548J-DESC
Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Package: Tube
Applications: Power Supply Monitor
Standard Package: 25
Current - Supply: 4.8 mA
Voltage - Supply: 4.5V ~ 35V
Mounting Type: Through Hole
Supplier Device Package: 16-CDIP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1259-1101,1259-1101-MIL,5962-898780IEA
Base Product Number: SG1548
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Power Supply Controllers, Monitors - SG1548J-DESC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
SG1548J-DESC
Power Supply Controllers, Monitors SG1548J-DESC
Power Supply Controller Power Supply Monitor 16-CDIP

Power Supply Controller Power Supply Monitor 16-CDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253055-SG1548J-DESC SG1548J-DESC
Product Name Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1904861 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active high, active low
View Details
Voltage Reference - ATL431LIBIDQNR - Quarktwin Technology Ltd.
Specs
Type 4-XDFN Exposed Pad
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 1659767 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details