Win Source Part Number: 1250995-SG1543J-DESC
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: Military, MIL-STD-883
Type: Power Supply Monitor
Package: Tray
Standard Package: 25
Output: Open Drain or Open Collector
Number of Voltages Monitored: 1
Voltage - Threshold: 2.5V
Mounting Type: Through Hole
Package / Case: 16-CDIP (0.300", 7.62mm)
Supplier Device Package: 16-CERDIP
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-SG1543J-DESC
Base Product Number: SG1543
IC SUPERVISOR 1 CHANNEL 16CERDIP Product overview: SG1543J-DESC from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SG1543J-DESC can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL 16CERDIP
IC SUPERVISOR 1 CHANNEL 16CERDIP
Supervisor Open Drain or Open Collector 1 Channel 16-CERDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1250995-SG1543J-DESC | 691-SG1543J-DESC | SG1543J-DESC | SG1543J-DESC | SG1543J-DESC |
| Product Name | Integrated Circuits (ICs) - PMIC - Supervisors | Voltage Supervisor IC | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Number of Supplies | 1; 1 | 1 | 1; 1 | ||
| Output Options | Open Drain; Inverting | Open Drain; Open Drain or Open Collector | Open Drain | ||
| Type | DIP | Tray | 16-CDIP (0.300, 7.62mm) | DIP; CDIP; 16-CDIP (0.300\", 7.62mm) | |
| Threshold | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts |