Microchip Technology, Inc. Voltage Mode PWMs Dual Sink/Source Outputs - 100Hz to 500KHz oscillator range SG1525AF

Description
The SG1525A/1527A series of pulse width modulator integrated circuit s are designed to offer improved performance and lower external parts count when used to implement all types of switching power supplies. The on-chip +5.1 V reference is trimmed to ±1% initial accuracy and the input common-mode range of the error amplifier includes the reference voltage, eliminating external potentiometers and divider resistors. A Sync input to the oscillator allows multiple units to be slaved together, or a single unit to be synchronized to an external system clock. A single resistor between the CT pin and the D is charge pin provides a wide range of deadtime adjustment. These devices also feature built-in soft-start circuitry with only a timing capacitor required externally. A Shutdown pin controls both the soft -start circuitry and the output stages, providing instantaneous turn-off with soft-start recycle for slow turn-on. These functions are also controlled by an under voltage lockout which keeps the outputs o ff and the soft-start capacitor discharged for input voltages less than that required for normal operation. Another unique feature of these PWM circuits is a latch following the comparator. Once a PWM pulse has been terminated for any reason, the outputs remain off for the duration of the period. The latch is reset with each clock pulse. The output stages are totem-pole designs capable of sourcing or sinking in excess of 200mA. The SG1525A output stage features NOR logic, giving a LOW output for an OFF state. The SG1527A utilizes OR logic, which results in a HIGH output level when OFF Additional Features 8V to 35V Operation 5.1V Reference Trimmed to ±1% 100Hz to 500kHz Oscillator Range Separate Oscillator Sync Terminal Adjustable Deadtime Control Internal Soft-start Input Undervoltage Lockout Latching P.W.M. to Prevent Multiple Pulses Dual Source/Sink Output Drivers
Datasheet
Description
The SG1525A/1527A series of pulse width modulator integrated circuit s are designed to offer improved performance and lower external parts count when used to implement all types of switching power supplies. The on-chip +5.1 V reference is trimmed to ±1% initial accuracy and the input common-mode range of the error amplifier includes the reference voltage, eliminating external potentiometers and divider resistors. A Sync input to the oscillator allows multiple units to be slaved together, or a single unit to be synchronized to an external system clock. A single resistor between the CT pin and the D is charge pin provides a wide range of deadtime adjustment. These devices also feature built-in soft-start circuitry with only a timing capacitor required externally. A Shutdown pin controls both the soft -start circuitry and the output stages, providing instantaneous turn-off with soft-start recycle for slow turn-on. These functions are also controlled by an under voltage lockout which keeps the outputs o ff and the soft-start capacitor discharged for input voltages less than that required for normal operation. Another unique feature of these PWM circuits is a latch following the comparator. Once a PWM pulse has been terminated for any reason, the outputs remain off for the duration of the period. The latch is reset with each clock pulse. The output stages are totem-pole designs capable of sourcing or sinking in excess of 200mA. The SG1525A output stage features NOR logic, giving a LOW output for an OFF state. The SG1527A utilizes OR logic, which results in a HIGH output level when OFF Additional Features 8V to 35V Operation 5.1V Reference Trimmed to ±1% 100Hz to 500kHz Oscillator Range Separate Oscillator Sync Terminal Adjustable Deadtime Control Internal Soft-start Input Undervoltage Lockout Latching P.W.M. to Prevent Multiple Pulses Dual Source/Sink Output Drivers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Mode PWMs Dual Sink/Source Outputs - 100Hz to 500KHz oscillator range - SG1525AF - Microchip Technology, Inc.
Chandler, AZ, United States
Voltage Mode PWMs Dual Sink/Source Outputs - 100Hz to 500KHz oscillator range
SG1525AF
Voltage Mode PWMs Dual Sink/Source Outputs - 100Hz to 500KHz oscillator range SG1525AF
The SG1525A/1527A series of pulse width modulator integrated circuit s are designed to offer improved performance and lower external parts count when used to implement all types of switching power supplies. The on-chip +5.1 V reference is trimmed to ±1% initial accuracy and the input common-mode range of the error amplifier includes the reference voltage, eliminating external potentiometers and divider resistors. A Sync input to the oscillator allows multiple units to be slaved together, or a single unit to be synchronized to an external system clock. A single resistor between the CT pin and the D is charge pin provides a wide range of deadtime adjustment. These devices also feature built-in soft-start circuitry with only a timing capacitor required externally. A Shutdown pin controls both the soft -start circuitry and the output stages, providing instantaneous turn-off with soft-start recycle for slow turn-on. These functions are also controlled by an under voltage lockout which keeps the outputs o ff and the soft-start capacitor discharged for input voltages less than that required for normal operation. Another unique feature of these PWM circuits is a latch following the comparator. Once a PWM pulse has been terminated for any reason, the outputs remain off for the duration of the period. The latch is reset with each clock pulse. The output stages are totem-pole designs capable of sourcing or sinking in excess of 200mA. The SG1525A output stage features NOR logic, giving a LOW output for an OFF state. The SG1527A utilizes OR logic, which results in a HIGH output level when OFF Additional Features 8V to 35V Operation 5.1V Reference Trimmed to ±1% 100Hz to 500kHz Oscillator Range Separate Oscillator Sync Terminal Adjustable Deadtime Control Internal Soft-start Input Undervoltage Lockout Latching P.W.M. to Prevent Multiple Pulses Dual Source/Sink Output Drivers

The SG1525A/1527A series of pulse width modulator integrated circuit s are designed to offer improved performance and lower external parts count when used to implement all types of switching power supplies. The on-chip +5.1 V reference is trimmed to ±1% initial accuracy and the input common-mode range of the error amplifier includes the reference voltage, eliminating external potentiometers and divider resistors. A Sync input to the oscillator allows multiple units to be slaved together, or a single unit to be synchronized to an external system clock. A single resistor between the CT pin and the D is charge pin provides a wide range of deadtime adjustment. These devices also feature built-in soft-start circuitry with only a timing capacitor required externally. A Shutdown pin controls both the soft -start circuitry and the output stages, providing instantaneous turn-off with soft-start recycle for slow turn-on. These functions are also controlled by an under voltage lockout which keeps the outputs o ff and the soft-start capacitor discharged for input voltages less than that required for normal operation. Another unique feature of these PWM circuits is a latch following the comparator. Once a PWM pulse has been terminated for any reason, the outputs remain off for the duration of the period. The latch is reset with each clock pulse. The output stages are totem-pole designs capable of sourcing or sinking in excess of 200mA. The SG1525A output stage features NOR logic, giving a LOW output for an OFF state. The SG1527A utilizes OR logic, which results in a HIGH output level when OFF

Additional Features

  • 8V to 35V Operation
  • 5.1V Reference Trimmed to ±1%
  • 100Hz to 500kHz Oscillator Range
  • Separate Oscillator Sync Terminal
  • Adjustable Deadtime Control
  • Internal Soft-start
  • Input Undervoltage Lockout
  • Latching P.W.M. to Prevent Multiple Pulses
  • Dual Source/Sink Output Drivers
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number SG1525AF
Product Name Voltage Mode PWMs Dual Sink/Source Outputs - 100Hz to 500KHz oscillator range
Input Voltage 8 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3156 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN44-16
Input Voltage 2.7 to 5.5 volts
View Details
Gates and Inverters - CD4009UBPWR - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width)
Input Voltage 3 to 18 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - CYPD3178-24LQXQ - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-24
View Details