Microchip Technology, Inc. PWM Controller Voltage Mode +/-1% Ref - pulse width modulator 55 °C to 125 °C SG1524BN

Description
The SG1524B is a pulse width modulator for switching power supplies that features improved performance over industry standards like the SG1524. A direct pin-for-pin replacement for the earlier device, it combines advanced processing techniques and circuit design to provide improved reference accuracy, and extended common mode range at the error amplifier and current limit inputs. A DC-coupled flip-flop eliminates triggering and glitch problems, and a PWM data latch prevents edge oscillations. The circuit incorporates true digital shutdown for high speed response, while an under voltage lockout circuit prevents spurious outputs when the supply voltage is too low for stable operation. Full double-pulse suppression logic insures alternating output pulses when the Shutdown pin is used for pulse-by-pulse current limiting. The SG1524B is specified for operation over the full military ambient temperature range of -55°C to 125°C. The SG2524B is characterized for the industrial range of -25°C to 85°C, and the SG3524B is designed for the commercial range of 0°C to 70°C. Additional Features 7V to 40V Operation 5V Reference Trimmed to 1% 100Hz to 400kHz Oscillator Range Excellent External Sync Capability Dual 100 mA Output Transistors Wide Current Limit Common Mode Range DC-Coupled Toggle Flip-flop PWM Data Latch -Undervoltage Lockout Full Double-pulse Suppression Logic Full Double-pulse Suppression Logic 60V Output Collectors
Datasheet
Description
The SG1524B is a pulse width modulator for switching power supplies that features improved performance over industry standards like the SG1524. A direct pin-for-pin replacement for the earlier device, it combines advanced processing techniques and circuit design to provide improved reference accuracy, and extended common mode range at the error amplifier and current limit inputs. A DC-coupled flip-flop eliminates triggering and glitch problems, and a PWM data latch prevents edge oscillations. The circuit incorporates true digital shutdown for high speed response, while an under voltage lockout circuit prevents spurious outputs when the supply voltage is too low for stable operation. Full double-pulse suppression logic insures alternating output pulses when the Shutdown pin is used for pulse-by-pulse current limiting. The SG1524B is specified for operation over the full military ambient temperature range of -55°C to 125°C. The SG2524B is characterized for the industrial range of -25°C to 85°C, and the SG3524B is designed for the commercial range of 0°C to 70°C. Additional Features 7V to 40V Operation 5V Reference Trimmed to 1% 100Hz to 400kHz Oscillator Range Excellent External Sync Capability Dual 100 mA Output Transistors Wide Current Limit Common Mode Range DC-Coupled Toggle Flip-flop PWM Data Latch -Undervoltage Lockout Full Double-pulse Suppression Logic Full Double-pulse Suppression Logic 60V Output Collectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PWM Controller Voltage Mode +/-1% Ref - pulse width modulator 55 °C to 125 °C - SG1524BN - Microchip Technology, Inc.
Chandler, AZ, United States
PWM Controller Voltage Mode +/-1% Ref - pulse width modulator 55 °C to 125 °C
SG1524BN
PWM Controller Voltage Mode +/-1% Ref - pulse width modulator 55 °C to 125 °C SG1524BN
The SG1524B is a pulse width modulator for switching power supplies that features improved performance over industry standards like the SG1524. A direct pin-for-pin replacement for the earlier device, it combines advanced processing techniques and circuit design to provide improved reference accuracy, and extended common mode range at the error amplifier and current limit inputs. A DC-coupled flip-flop eliminates triggering and glitch problems, and a PWM data latch prevents edge oscillations. The circuit incorporates true digital shutdown for high speed response, while an under voltage lockout circuit prevents spurious outputs when the supply voltage is too low for stable operation. Full double-pulse suppression logic insures alternating output pulses when the Shutdown pin is used for pulse-by-pulse current limiting. The SG1524B is specified for operation over the full military ambient temperature range of -55°C to 125°C. The SG2524B is characterized for the industrial range of -25°C to 85°C, and the SG3524B is designed for the commercial range of 0°C to 70°C. Additional Features 7V to 40V Operation 5V Reference Trimmed to 1% 100Hz to 400kHz Oscillator Range Excellent External Sync Capability Dual 100 mA Output Transistors Wide Current Limit Common Mode Range DC-Coupled Toggle Flip-flop PWM Data Latch -Undervoltage Lockout Full Double-pulse Suppression Logic Full Double-pulse Suppression Logic 60V Output Collectors

The SG1524B is a pulse width modulator for switching power supplies that features improved performance over industry standards like the SG1524. A direct pin-for-pin replacement for the earlier device, it combines advanced processing techniques and circuit design to provide improved reference accuracy, and extended common mode range at the error amplifier and current limit inputs. A DC-coupled flip-flop eliminates triggering and glitch problems, and a PWM data latch prevents edge oscillations. The circuit incorporates true digital shutdown for high speed response, while an under voltage lockout circuit prevents spurious outputs when the supply voltage is too low for stable operation. Full double-pulse suppression logic insures alternating output pulses when the Shutdown pin is used for pulse-by-pulse current limiting. The SG1524B is specified for operation over the full military ambient temperature range of -55°C to 125°C. The SG2524B is characterized for the industrial range of -25°C to 85°C, and the SG3524B is designed for the commercial range of 0°C to 70°C.

Additional Features

    • 7V to 40V Operation
    • 5V Reference Trimmed to 1%
    • 100Hz to 400kHz Oscillator Range
    • Excellent External Sync Capability
    • Dual 100 mA Output Transistors
    • Wide Current Limit Common Mode Range DC-Coupled Toggle Flip-flop
    • PWM Data Latch -Undervoltage Lockout
    • Full Double-pulse Suppression Logic
    • Full Double-pulse Suppression Logic
    • 60V Output Collectors
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number SG1524BN
Product Name PWM Controller Voltage Mode +/-1% Ref - pulse width modulator 55 °C to 125 °C
Package Type DIP; Other; ['PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5577N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE4252D - TLE4252D - Infineon Technologies AG
Specs
Package Type Other; PG-TO252-5
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details