Microchip Technology, Inc. PWM Controller Voltage Mode +/-1% Ref - pulse width modulator 55 °C to 125 °C SG1524BJ

Description
The SG1524B is a pulse width modulator for switching power supplies that features improved performance over industry standards like the SG1524. A direct pin-for-pin replacement for the earlier device, it combines advanced processing techniques and circuit design to provide improved reference accuracy, and extended common mode range at the error amplifier and current limit inputs. A DC-coupled flip-flop eliminates triggering and glitch problems, and a PWM data latch prevents edge oscillations. The circuit incorporates true digital shutdown for high speed response, while an under voltage lockout circuit prevents spurious outputs when the supply voltage is too low for stable operation. Full double-pulse suppression logic insures alternating output pulses when the Shutdown pin is used for pulse-by-pulse current limiting. The SG1524B is specified for operation over the full military ambient temperature range of -55°C to 125°C. The SG2524B is characterized for the industrial range of -25°C to 85°C, and the SG3524B is designed for the commercial range of 0°C to 70°C. Additional Features 7V to 40V Operation 5V Reference Trimmed to 1% 100Hz to 400kHz Oscillator Range Excellent External Sync Capability Dual 100 mA Output Transistors Wide Current Limit Common Mode Range DC-Coupled Toggle Flip-flop PWM Data Latch -Undervoltage Lockout Full Double-pulse Suppression Logic Full Double-pulse Suppression Logic 60V Output Collectors
Request a Quote Datasheet
Description
The SG1524B is a pulse width modulator for switching power supplies that features improved performance over industry standards like the SG1524. A direct pin-for-pin replacement for the earlier device, it combines advanced processing techniques and circuit design to provide improved reference accuracy, and extended common mode range at the error amplifier and current limit inputs. A DC-coupled flip-flop eliminates triggering and glitch problems, and a PWM data latch prevents edge oscillations. The circuit incorporates true digital shutdown for high speed response, while an under voltage lockout circuit prevents spurious outputs when the supply voltage is too low for stable operation. Full double-pulse suppression logic insures alternating output pulses when the Shutdown pin is used for pulse-by-pulse current limiting. The SG1524B is specified for operation over the full military ambient temperature range of -55°C to 125°C. The SG2524B is characterized for the industrial range of -25°C to 85°C, and the SG3524B is designed for the commercial range of 0°C to 70°C. Additional Features 7V to 40V Operation 5V Reference Trimmed to 1% 100Hz to 400kHz Oscillator Range Excellent External Sync Capability Dual 100 mA Output Transistors Wide Current Limit Common Mode Range DC-Coupled Toggle Flip-flop PWM Data Latch -Undervoltage Lockout Full Double-pulse Suppression Logic Full Double-pulse Suppression Logic 60V Output Collectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PWM Controller Voltage Mode +/-1% Ref - pulse width modulator 55 °C to 125 °C - SG1524BJ - Microchip Technology, Inc.
Chandler, AZ, United States
PWM Controller Voltage Mode +/-1% Ref - pulse width modulator 55 °C to 125 °C
SG1524BJ
PWM Controller Voltage Mode +/-1% Ref - pulse width modulator 55 °C to 125 °C SG1524BJ
The SG1524B is a pulse width modulator for switching power supplies that features improved performance over industry standards like the SG1524. A direct pin-for-pin replacement for the earlier device, it combines advanced processing techniques and circuit design to provide improved reference accuracy, and extended common mode range at the error amplifier and current limit inputs. A DC-coupled flip-flop eliminates triggering and glitch problems, and a PWM data latch prevents edge oscillations. The circuit incorporates true digital shutdown for high speed response, while an under voltage lockout circuit prevents spurious outputs when the supply voltage is too low for stable operation. Full double-pulse suppression logic insures alternating output pulses when the Shutdown pin is used for pulse-by-pulse current limiting. The SG1524B is specified for operation over the full military ambient temperature range of -55°C to 125°C. The SG2524B is characterized for the industrial range of -25°C to 85°C, and the SG3524B is designed for the commercial range of 0°C to 70°C. Additional Features 7V to 40V Operation 5V Reference Trimmed to 1% 100Hz to 400kHz Oscillator Range Excellent External Sync Capability Dual 100 mA Output Transistors Wide Current Limit Common Mode Range DC-Coupled Toggle Flip-flop PWM Data Latch -Undervoltage Lockout Full Double-pulse Suppression Logic Full Double-pulse Suppression Logic 60V Output Collectors

The SG1524B is a pulse width modulator for switching power supplies that features improved performance over industry standards like the SG1524. A direct pin-for-pin replacement for the earlier device, it combines advanced processing techniques and circuit design to provide improved reference accuracy, and extended common mode range at the error amplifier and current limit inputs. A DC-coupled flip-flop eliminates triggering and glitch problems, and a PWM data latch prevents edge oscillations. The circuit incorporates true digital shutdown for high speed response, while an under voltage lockout circuit prevents spurious outputs when the supply voltage is too low for stable operation. Full double-pulse suppression logic insures alternating output pulses when the Shutdown pin is used for pulse-by-pulse current limiting. The SG1524B is specified for operation over the full military ambient temperature range of -55°C to 125°C. The SG2524B is characterized for the industrial range of -25°C to 85°C, and the SG3524B is designed for the commercial range of 0°C to 70°C.

Additional Features

    • 7V to 40V Operation
    • 5V Reference Trimmed to 1%
    • 100Hz to 400kHz Oscillator Range
    • Excellent External Sync Capability
    • Dual 100 mA Output Transistors
    • Wide Current Limit Common Mode Range DC-Coupled Toggle Flip-flop
    • PWM Data Latch -Undervoltage Lockout
    • Full Double-pulse Suppression Logic
    • Full Double-pulse Suppression Logic
    • 60V Output Collectors
Supplier's Site Datasheet
Buck Step-Down DC-DC Converter IC - 715-SG1524BJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck Step-Down DC-DC Converter IC
715-SG1524BJ
Buck Step-Down DC-DC Converter IC 715-SG1524BJ
IC REG CTRLR BUCK 16DIP Product overview: SG1524BJ from Microchip Technology is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SG1524BJ can be used for catalog matching and distributor lookup.

IC REG CTRLR BUCK 16DIP Product overview: SG1524BJ from Microchip Technology is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SG1524BJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc. ERSAELECTRONICS PTE. LTD.
Product Category IC Power Supplies DC-DC Converter Chips
Product Number SG1524BJ 715-SG1524BJ
Product Name PWM Controller Voltage Mode +/-1% Ref - pulse width modulator 55 °C to 125 °C Buck Step-Down DC-DC Converter IC
Package Type Other; ['N/A'] Other; Tube
Unlock Full Specs
to access all available technical data