The SEC2410-JZX is a USB 2.0 compliant, high-speed bulk-only mass storage class peripheral controller designed for reading and writing to various flash media, including Secure Digital (SD) and MultiMediaCard (MMC) formats. It supports average sustained transfer rates exceeding 35 MB/s, contingent on the capabilities of the media and host. The device features provisions for secure media formats and AES encryption without impacting performance. This single-chip solution is available in a 64-pin QFN package measuring 9x9 mm and operates within a temperature range of 0°C to 85°C. It includes a hardware-controlled data flow architecture, pipelined hardware support for non-self-mapped media, and a JTAG interface for debugging. The SEC2410-JZX also incorporates 32 KBytes of internal SRAM for general-purpose use and 96 KBytes for code execution, along with a 32 KByte internal code ROM. Applications for the SEC2410-JZX include secure dongles, flash media card readers/writers, and various consumer electronics. It is compatible with multiple operating systems, including Microsoft Windows and Apple Mac OS. The product is RoHS compliant and designed to optimize signal integrity through its pinout configuration.
DVD, Set-Top Boxes, TV Interface 64-QFN (9x9)
IC INTERFACE SPECIALIZED 64QFN
IC INTERFACE SPECIALIZED 64QFN
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SEC2410-JZX | SEC2410-JZX | SEC2410-JZX |
| Product Name | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Features | RoHS |