Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Specialized SEC1300-JZX-02G1TR

Description
Win Source Part Number: 1260896-SEC1300-JZX- 02G1TR Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel (TR) Applications: Smart Card Standard Package: 3,000 Interface: USB ECCN: 5A002A1 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.31.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1260896-SEC1300-JZX- 02G1TR Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel (TR) Applications: Smart Card Standard Package: 3,000 Interface: USB ECCN: 5A002A1 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.31.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1260896-SEC1300-JZX-02G1TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1260896-SEC1300-JZX-02G1TR
Integrated Circuits (ICs) - Interface - Specialized 1260896-SEC1300-JZX-02G1TR
Win Source Part Number: 1260896-SEC1300-JZX- 02G1TR Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel (TR) Applications: Smart Card Standard Package: 3,000 Interface: USB ECCN: 5A002A1 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.31.0001 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1260896-SEC1300-JZX-02G1TR
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tape & Reel (TR)
Applications: Smart Card
Standard Package: 3,000
Interface: USB
ECCN: 5A002A1
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now
Interface Transceiver IC - 754-SEC1300-JZX-02G1TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-SEC1300-JZX-02G1TR
Interface Transceiver IC 754-SEC1300-JZX-02G1TR
IC INTERFACE SPECIALIZED 64QFN / Smart Card Interface Product overview: SEC1300-JZX-02G1TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-SEC1300-JZX-02G1 TR can be used for catalog matching and distributor lookup.

IC INTERFACE SPECIALIZED 64QFN / Smart Card Interface Product overview: SEC1300-JZX-02G1TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-SEC1300-JZX-02G1TR can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Specialized - SEC1300-JZX-02G1TR - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
SEC1300-JZX-02G1TR
Interface - Specialized SEC1300-JZX-02G1TR
IC INTERFACE SPECIALIZED 64QFN

IC INTERFACE SPECIALIZED 64QFN

Supplier's Site Datasheet
Specialized - SEC1300-JZX-02G1TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Smart Card Interface

Smart Card Interface

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1260896-SEC1300-JZX-02G1TR 754-SEC1300-JZX-02G1TR SEC1300-JZX-02G1TR SEC1300-JZX-02G1TR
Product Name Integrated Circuits (ICs) - Interface - Specialized Interface Transceiver IC Interface - Specialized Specialized
Device Type Sensor Interface Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
DS26C32AMQML CMOS Quad Differential Line Receivers - 5962-9164001M2A - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Interface module - 704-2024 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details