Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific SCH3222I-SX-TR

Description
Win Source Part Number: 1264978-SCH3222I-SX- TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Core Processor: 8042 Keyboard Controller Package: Tape & Reel (TR) Applications: I/O Controller Standard Package: 3,000 Mounting: SMD (SMT) Interface: IrDA, LPC, Parallel, Serial, UART Number of I/O: 23 Program Memory Type: ROM (2kB) RAM Size: 256 x 8 Package / Case: 84-WFBGA Supplier Device Package: 84-WFBGA (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SCH3222
Request a Quote Datasheet
Description
Win Source Part Number: 1264978-SCH3222I-SX- TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Core Processor: 8042 Keyboard Controller Package: Tape & Reel (TR) Applications: I/O Controller Standard Package: 3,000 Mounting: SMD (SMT) Interface: IrDA, LPC, Parallel, Serial, UART Number of I/O: 23 Program Memory Type: ROM (2kB) RAM Size: 256 x 8 Package / Case: 84-WFBGA Supplier Device Package: 84-WFBGA (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SCH3222
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - 1264978-SCH3222I-SX-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
1264978-SCH3222I-SX-TR
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific 1264978-SCH3222I-SX-TR
Win Source Part Number: 1264978-SCH3222I-SX- TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Core Processor: 8042 Keyboard Controller Package: Tape & Reel (TR) Applications: I/O Controller Standard Package: 3,000 Mounting: SMD (SMT) Interface: IrDA, LPC, Parallel, Serial, UART Number of I/O: 23 Program Memory Type: ROM (2kB) RAM Size: 256 x 8 Package / Case: 84-WFBGA Supplier Device Package: 84-WFBGA (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SCH3222

Win Source Part Number: 1264978-SCH3222I-SX-TR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Core Processor: 8042 Keyboard Controller
Package: Tape & Reel (TR)
Applications: I/O Controller
Standard Package: 3,000
Mounting: SMD (SMT)
Interface: IrDA, LPC, Parallel, Serial, UART
Number of I/O: 23
Program Memory Type: ROM (2kB)
RAM Size: 256 x 8
Package / Case: 84-WFBGA
Supplier Device Package: 84-WFBGA (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: SCH3222

Buy Now Datasheet
Embedded Microcontroller MCU - 769-SCH3222I-SX-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
769-SCH3222I-SX-TR
Embedded Microcontroller MCU 769-SCH3222I-SX-TR
LPC IO WITH 8042 KBC, RESET GENE Product overview: SCH3222I-SX-TR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-SCH3222I-SX-TR can be used for catalog matching and distributor lookup.

LPC IO WITH 8042 KBC, RESET GENE Product overview: SCH3222I-SX-TR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-SCH3222I-SX-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - Application Specific - SCH3222I-SX-TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
SCH3222I-SX-TR
Embedded - Microcontrollers - Application Specific SCH3222I-SX-TR
LPC IO WITH 8042 KBC, RESET GENE

LPC IO WITH 8042 KBC, RESET GENE

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - SCH3222I-SX-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
SCH3222I-SX-TR
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific SCH3222I-SX-TR
LPC IO WITH 8042 KBC, RESET GENE

LPC IO WITH 8042 KBC, RESET GENE

Supplier's Site
Application Specific Microcontrollers - SCH3222I-SX-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
SCH3222I-SX-TR
Application Specific Microcontrollers SCH3222I-SX-TR
LPC IO WITH 8042 KBC, RESET GENE

LPC IO WITH 8042 KBC, RESET GENE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1264978-SCH3222I-SX-TR 769-SCH3222I-SX-TR SCH3222I-SX-TR SCH3222I-SX-TR SCH3222I-SX-TR
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific Embedded Microcontroller MCU Embedded - Microcontrollers - Application Specific Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific Application Specific Microcontrollers
RAM 2 KB 0.2560 KB 256 KB 0.2560 KB
ROM Type ROM (2kB)
Serial Interface UART; IrDA, LPC, Parallel, Serial, UART IrDA, LPC, Parallel, Serial, UART UART; IrDA, LPC, Parallel, Serial, UART
I/O Ports 23 23
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Embedded - Microcontrollers - ADUC832BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded Microcontroller MCU - 685-A2C00050942 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers