IC CTLR IO LPC MULT PORT 84WFBGA Product overview: SCH3222-SX from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-SCH3222-SX can be used for catalog matching and distributor lookup.
Win Source Part Number: 1264973-SCH3222-SX
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Core Processor: 8042 Keyboard Controller
Package: Tray
Applications: I/O Controller
Standard Package: 260
Mounting: SMD (SMT)
Interface: IrDA, LPC, Parallel, Serial, UART
Number of I/O: 23
Program Memory Type: ROM (2kB)
RAM Size: 256 x 8
Package / Case: 84-WFBGA
Supplier Device Package: 84-WFBGA (7x7)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: SCH3222
IC CTLR IO LPC MULT PORT 84WFBGA
IC CTLR IO LPC MULT PORT 84WFBGA
IC CTLR IO LPC MULT PORT 84WFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769-SCH3222-SX | 1264973-SCH3222-SX | SCH3222-SX | SCH3222-SX | SCH3222-SX |
| Product Name | Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific |
| RAM | 0.2560 KB | 2 KB | 0.2560 KB | 256 KB | |
| Supply Voltage | 2.5 to 12 volts | ||||
| Serial Interface | LPC, Serial, UART | UART; IrDA, LPC, Parallel, Serial, UART | UART; IrDA, LPC, Parallel, Serial, UART | ||
| I/O Ports | 0.0 | 23 | 23 | ||
| Package Type | Other; Tray | BGA; Other; 84-WFBGA |