Microchip Technology, Inc. Rad-Hard Arm® Cortex®-M7 Microcontroller SAMRH707

Description
The SAMRH707 is a radiation hardened microcontroller (MCU) providing the best combination of space connectivity interfaces along with high processing power up to 100 DMips ( >5 Coremark/MHz ). The SAMRH707 is designed for high level radiation performances, extreme temperature and high reliability in aerospace application. It takes advantage of the powerful ARM Cortex M7 coupled with high bandwidth communication interfaces such as SpaceWire, MIL-STD-1553 and CAN FD and advanced analog functions with 12-bit ADC and DAC. Additional Features Core Arm Cortex M7 Core running up to 50 Mhz delivering up to 100 DMips 16 Kbytes of ICache and 16 Kbytes of DCache with Error Code Correction (ECC) Simple- and double-precision HW Floating Point Unit (FPU) Memory Protection Unit (MPU) with 16 zones DSP Instructions, Thumb®-2 Instruction Set Embedded Trace Module (ETM) with instruction trace stream, including Trace Port Interface Unit (TPIU) Memory 128 Kbytes embedded Flash with build in ECC (up to 2 errors correction) 192 Kbytes embedded SRAM for Tightly Coupled Memory (TCM) interface or System SRAM 128 Kbytes of multiport SRAM Hardened External Memory Controller (HEMC), to address 8-bit wide PROM and SRAM System Built-In Power fail detect (PFD), Programmable Supply Monitors and two Independent Watchdog Non-maskable Interrupt Controller (NMIC) Crystal or ceramic resonator oscillators: 3 to 20 MHz main oscillator with failure detection RTC with Gregorian calendar and UTC mode, waveform generation in low-power modes 32-bit low-power Real-time Timer (RTT) High-precision 4/8/10/12 MHz factory-trimmed internal RC oscillator 32.768 kHz crystal oscillator input or embedded 32 kHz (typical) RC oscillator as source of low-power mode device clock (SCLK) One PLL for system clock, one PLL for peripherals One dual-port 32-channel central DMA Controller (XDMAC) Peripherals 32-bit Timer Counters (TC) with Capture, Waveform, Compare and PWM modes, Quadrature decoder logic and 2-bit Gray Up/Down Counter for stepper motor. 16-bit PWMs with complementary outputs, Dead Time Generator and several fault inputs per PWM for motor control, two external triggers to manage Power Factor Correction(PFC), DC-DC and lighting control FLEXCOMs, each supporting USART/UART, SPI and TWI/I²C Single data rate transfer Quad I/O Serial Peripheral Interface (QSPI) CAN FD Controller compliant with CAN Protocol Version 2.0 Part A, B and CANFD Specification SpaceWire interface with two SpaceWire ports with Integrated RMAP support and embedded SpaceWire router One 1553 interface with redundant links compliant to MIL-STD-1553B standard One 16-channels 12-bit 1 Msps-per-channel Analog-to-Digital Controller (ADC) One 2-channels 12-bit 1 Msps-per-channel Digital-to-Analog Controller (DAC) Voltage 1.65V - 1.95V for Core and PLL 3V - 3.6V for IOs Radiation Performances No Single Event Latch-up Below an LET Threshold of 62.5 MeV.cm2 /mg @125°C Total Ionizing Dose of 100 krad(Si) Total Ionizing Dose of 20 krad(Si) on the embedded NVM Packages CQFP164, 164-lead CQFP, 28.7 x 28.7mm, pitch 0.5 mm
Datasheet
Description
The SAMRH707 is a radiation hardened microcontroller (MCU) providing the best combination of space connectivity interfaces along with high processing power up to 100 DMips ( >5 Coremark/MHz ). The SAMRH707 is designed for high level radiation performances, extreme temperature and high reliability in aerospace application. It takes advantage of the powerful ARM Cortex M7 coupled with high bandwidth communication interfaces such as SpaceWire, MIL-STD-1553 and CAN FD and advanced analog functions with 12-bit ADC and DAC. Additional Features Core Arm Cortex M7 Core running up to 50 Mhz delivering up to 100 DMips 16 Kbytes of ICache and 16 Kbytes of DCache with Error Code Correction (ECC) Simple- and double-precision HW Floating Point Unit (FPU) Memory Protection Unit (MPU) with 16 zones DSP Instructions, Thumb®-2 Instruction Set Embedded Trace Module (ETM) with instruction trace stream, including Trace Port Interface Unit (TPIU) Memory 128 Kbytes embedded Flash with build in ECC (up to 2 errors correction) 192 Kbytes embedded SRAM for Tightly Coupled Memory (TCM) interface or System SRAM 128 Kbytes of multiport SRAM Hardened External Memory Controller (HEMC), to address 8-bit wide PROM and SRAM System Built-In Power fail detect (PFD), Programmable Supply Monitors and two Independent Watchdog Non-maskable Interrupt Controller (NMIC) Crystal or ceramic resonator oscillators: 3 to 20 MHz main oscillator with failure detection RTC with Gregorian calendar and UTC mode, waveform generation in low-power modes 32-bit low-power Real-time Timer (RTT) High-precision 4/8/10/12 MHz factory-trimmed internal RC oscillator 32.768 kHz crystal oscillator input or embedded 32 kHz (typical) RC oscillator as source of low-power mode device clock (SCLK) One PLL for system clock, one PLL for peripherals One dual-port 32-channel central DMA Controller (XDMAC) Peripherals 32-bit Timer Counters (TC) with Capture, Waveform, Compare and PWM modes, Quadrature decoder logic and 2-bit Gray Up/Down Counter for stepper motor. 16-bit PWMs with complementary outputs, Dead Time Generator and several fault inputs per PWM for motor control, two external triggers to manage Power Factor Correction(PFC), DC-DC and lighting control FLEXCOMs, each supporting USART/UART, SPI and TWI/I²C Single data rate transfer Quad I/O Serial Peripheral Interface (QSPI) CAN FD Controller compliant with CAN Protocol Version 2.0 Part A, B and CANFD Specification SpaceWire interface with two SpaceWire ports with Integrated RMAP support and embedded SpaceWire router One 1553 interface with redundant links compliant to MIL-STD-1553B standard One 16-channels 12-bit 1 Msps-per-channel Analog-to-Digital Controller (ADC) One 2-channels 12-bit 1 Msps-per-channel Digital-to-Analog Controller (DAC) Voltage 1.65V - 1.95V for Core and PLL 3V - 3.6V for IOs Radiation Performances No Single Event Latch-up Below an LET Threshold of 62.5 MeV.cm2 /mg @125°C Total Ionizing Dose of 100 krad(Si) Total Ionizing Dose of 20 krad(Si) on the embedded NVM Packages CQFP164, 164-lead CQFP, 28.7 x 28.7mm, pitch 0.5 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rad-Hard Arm® Cortex®-M7 Microcontroller - SAMRH707 - Microchip Technology, Inc.
Chandler, AZ, United States
Rad-Hard Arm® Cortex®-M7 Microcontroller
SAMRH707
Rad-Hard Arm® Cortex®-M7 Microcontroller SAMRH707
The SAMRH707 is a radiation hardened microcontroller (MCU) providing the best combination of space connectivity interfaces along with high processing power up to 100 DMips ( >5 Coremark/MHz ). The SAMRH707 is designed for high level radiation performances, extreme temperature and high reliability in aerospace application. It takes advantage of the powerful ARM Cortex M7 coupled with high bandwidth communication interfaces such as SpaceWire, MIL-STD-1553 and CAN FD and advanced analog functions with 12-bit ADC and DAC. Additional Features Core Arm Cortex M7 Core running up to 50 Mhz delivering up to 100 DMips 16 Kbytes of ICache and 16 Kbytes of DCache with Error Code Correction (ECC) Simple- and double-precision HW Floating Point Unit (FPU) Memory Protection Unit (MPU) with 16 zones DSP Instructions, Thumb®-2 Instruction Set Embedded Trace Module (ETM) with instruction trace stream, including Trace Port Interface Unit (TPIU) Memory 128 Kbytes embedded Flash with build in ECC (up to 2 errors correction) 192 Kbytes embedded SRAM for Tightly Coupled Memory (TCM) interface or System SRAM 128 Kbytes of multiport SRAM Hardened External Memory Controller (HEMC), to address 8-bit wide PROM and SRAM System Built-In Power fail detect (PFD), Programmable Supply Monitors and two Independent Watchdog Non-maskable Interrupt Controller (NMIC) Crystal or ceramic resonator oscillators: 3 to 20 MHz main oscillator with failure detection RTC with Gregorian calendar and UTC mode, waveform generation in low-power modes 32-bit low-power Real-time Timer (RTT) High-precision 4/8/10/12 MHz factory-trimmed internal RC oscillator 32.768 kHz crystal oscillator input or embedded 32 kHz (typical) RC oscillator as source of low-power mode device clock (SCLK) One PLL for system clock, one PLL for peripherals One dual-port 32-channel central DMA Controller (XDMAC) Peripherals 32-bit Timer Counters (TC) with Capture, Waveform, Compare and PWM modes, Quadrature decoder logic and 2-bit Gray Up/Down Counter for stepper motor. 16-bit PWMs with complementary outputs, Dead Time Generator and several fault inputs per PWM for motor control, two external triggers to manage Power Factor Correction(PFC), DC-DC and lighting control FLEXCOMs, each supporting USART/UART, SPI and TWI/I²C Single data rate transfer Quad I/O Serial Peripheral Interface (QSPI) CAN FD Controller compliant with CAN Protocol Version 2.0 Part A, B and CANFD Specification SpaceWire interface with two SpaceWire ports with Integrated RMAP support and embedded SpaceWire router One 1553 interface with redundant links compliant to MIL-STD-1553B standard One 16-channels 12-bit 1 Msps-per-channel Analog-to-Digital Controller (ADC) One 2-channels 12-bit 1 Msps-per-channel Digital-to-Analog Controller (DAC) Voltage 1.65V - 1.95V for Core and PLL 3V - 3.6V for IOs Radiation Performances No Single Event Latch-up Below an LET Threshold of 62.5 MeV.cm2 /mg @125°C Total Ionizing Dose of 100 krad(Si) Total Ionizing Dose of 20 krad(Si) on the embedded NVM Packages CQFP164, 164-lead CQFP, 28.7 x 28.7mm, pitch 0.5 mm

The SAMRH707 is a radiation hardened microcontroller (MCU) providing the best combination of space connectivity interfaces along with high processing power up to 100 DMips ( >5 Coremark/MHz ). The SAMRH707 is designed for high level radiation performances, extreme temperature and high reliability in aerospace application. It takes advantage of the powerful ARM Cortex M7 coupled with high bandwidth communication interfaces such as SpaceWire, MIL-STD-1553 and CAN FD and advanced analog functions with 12-bit ADC and DAC.

Additional Features

  • Core
    • Arm Cortex M7 Core running up to 50 Mhz delivering up to 100 DMips
    • 16 Kbytes of ICache and 16 Kbytes of DCache with Error Code Correction (ECC)
    • Simple- and double-precision HW Floating Point Unit (FPU)
    • Memory Protection Unit (MPU) with 16 zones
    • DSP Instructions, Thumb®-2 Instruction Set
    • Embedded Trace Module (ETM) with instruction trace stream, including Trace Port Interface Unit (TPIU)
  • Memory
    • 128 Kbytes embedded Flash with build in ECC (up to 2 errors correction)
    • 192 Kbytes embedded SRAM for Tightly Coupled Memory (TCM) interface or System SRAM
    • 128 Kbytes of multiport SRAM
    • Hardened External Memory Controller (HEMC), to address 8-bit wide PROM and SRAM
  • System
    • Built-In Power fail detect (PFD), Programmable Supply Monitors and two Independent Watchdog
    • Non-maskable Interrupt Controller (NMIC)
    • Crystal or ceramic resonator oscillators: 3 to 20 MHz main oscillator with failure detection
    • RTC with Gregorian calendar and UTC mode, waveform generation in low-power modes
    • 32-bit low-power Real-time Timer (RTT)
    • High-precision 4/8/10/12 MHz factory-trimmed internal RC oscillator
    • 32.768 kHz crystal oscillator input or embedded 32 kHz (typical) RC oscillator as source of low-power mode device clock (SCLK)
    • One PLL for system clock, one PLL for peripherals
    • One dual-port 32-channel central DMA Controller (XDMAC)
  • Peripherals
    • 32-bit Timer Counters (TC) with Capture, Waveform, Compare and PWM modes, Quadrature decoder logic and 2-bit Gray Up/Down Counter for stepper motor.
    • 16-bit PWMs with complementary outputs, Dead Time Generator and several fault inputs per PWM for motor control, two external triggers to manage Power Factor Correction(PFC), DC-DC and lighting control
    • FLEXCOMs, each supporting USART/UART, SPI and TWI/I²C
    • Single data rate transfer Quad I/O Serial Peripheral Interface (QSPI)
    • CAN FD Controller compliant with CAN Protocol Version 2.0 Part A, B and CANFD Specification
    • SpaceWire interface with two SpaceWire ports with Integrated RMAP support and embedded SpaceWire router
    • One 1553 interface with redundant links compliant to MIL-STD-1553B standard
    • One 16-channels 12-bit 1 Msps-per-channel Analog-to-Digital Controller (ADC)
    • One 2-channels 12-bit 1 Msps-per-channel Digital-to-Analog Controller (DAC)
  • Voltage
    • 1.65V - 1.95V for Core and PLL
    • 3V - 3.6V for IOs
  • Radiation Performances
    • No Single Event Latch-up Below an LET Threshold of 62.5 MeV.cm2 /mg @125°C
    • Total Ionizing Dose of 100 krad(Si)
    • Total Ionizing Dose of 20 krad(Si) on the embedded NVM
  • Packages
    • CQFP164, 164-lead CQFP, 28.7 x 28.7mm, pitch 0.5 mm
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number SAMRH707
Product Name Rad-Hard Arm® Cortex®-M7 Microcontroller
Package Type Other; ['CQFP']
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - CR16MCS9VJE8/NOPB - 771752-CR16MCS9VJE8/NOPB - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 64 KB
View Details
5 suppliers
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details