BLUETOOTH, VER3.0, 2.4GHZ, RN52SRC V1.00; Bluetooth Version:Bluetooth 3.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Signal Range Max:10m; Data Rate:3Mbps; Bluetooth Class:Class 2; Receive Sensitivity:-85dBm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 29Y8219 |
| Product Name | Bluetooth, Ver3.0, 2.4Ghz, Rn52Src V1.00; Bluetooth Version Microchip |