BLUETOOTH, VERSION 3.0, 2.4-2.48GHZ, 3MBPS; Bluetooth Version:Bluetooth 3.0; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Signal Range Max:10m; Data Rate:3Mbps; Bluetooth Class:Class 2; Receive Sensitivity:-85dBm RoHS Compliant: Yes
MODULE, RN52, BLUETOOTH 3.0 AUDIO; Bluetooth Version:Bluetooth 3.0; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Signal Range Max:10m; Data Rate:3Mbps; Bluetooth Class:Class 2; Receive Sensitivity:-85dBm; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 64W7015 |
| Product Name | Bluetooth, Version 3.0, 2.4-2.48Ghz, 3Mbps; Bluetooth Version Microchip |