BLE MODULE, V5.0, 2.402-2.48GHZ, 70DEG C; Bluetooth Version:Bluetooth 5.0; Supply Voltage Min:1.9V; Supply Voltage Max:3.6V; Signal Range Max:10m; Data Rate:10Kbps; Bluetooth Class:-; Receive Sensitivity:-90dBm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 39AH3381 |
| Product Name | Ble Module, V5.0, 2.402-2.48Ghz, 70Deg C; Bluetooth Version Microchip |