BLUETOOTH MODULE, V4.2, -40 TO 85DEG C; Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:1.9V; Supply Voltage Max:3.6V; Signal Range Max:-; Data Rate:10Mbps; Bluetooth Class:-; Receive Sensitivity:-90dBm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 62AC0220 |
| Product Name | Bluetooth Module, V4.2, -40 To 85Deg C; Bluetooth Version Microchip |