BLUETOOTH, V.4.2, BR/EDR/LE DUAL MODE; Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:3.3V; Supply Voltage Max:4.2V; Signal Range Max:-; Data Rate:-; Bluetooth Class:Class 2; Receive Sensitivity:-92dBm; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 92Y3941 |
| Product Name | Bluetooth, V.4.2, Br/edr/le Dual Mode; Bluetooth Version Microchip |