MODULE, BT / 802.15.1 XV CL2, PCB ANT; Bluetooth Version:Bluetooth 2.1 + EDR; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Signal Range Max:20m; Data Rate:3Mbps; Bluetooth Class:Class 2; Receive Sensitivity:-80dBm; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 90W9601 |
| Product Name | Module, Bt / 802.15.1 Xv Cl2, Pcb Ant; Bluetooth Version Microchip |