MODULE, BLUETOOTH CLASS 2; Bluetooth Version:Bluetooth 2.1 + EDR; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Signal Range Max:20m; Data Rate:921Kbps; Bluetooth Class:Class 2; Receive Sensitivity:-80dBm; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 28W2060 |
| Product Name | Module, Bluetooth Class 2; Bluetooth Version Microchip |