BLUETOOTH MODULE, VER 2.1, 2.4GHZ, 3MBPS; Bluetooth Version:Bluetooth 2.1 + EDR; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Signal Range Max:100m; Data Rate:3Mbps; Bluetooth Class:Class 1; Receive Sensitivity:-80dBm; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 13AC3953 |
| Product Name | Bluetooth Module, Ver 2.1, 2.4Ghz, 3Mbps; Bluetooth Version Microchip |