BLUETOOTH MODULE, CLASS 1, -40 TO 85DEGC; Bluetooth Version:Bluetooth 2.1, 2.0, 1.2 and 1.1; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Signal Range Max:100m; Data Rate:3Mbps; Bluetooth Class:Class 1; Receive Sensitivity:-80dBm RoHS Compliant: Yes
BLUETOOTH MODULE, V2.1, 2.402-2.48GHZ; Bluetooth Version:Bluetooth 2.1, 2.0, 1.2 and 1.1; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Signal Range Max:100m; Data Rate:3Mbps; Bluetooth Class:Class 1; Receive Sensitivity:-80dBm; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 06W3302 |
| Product Name | Bluetooth Module, Class 1, -40 To 85Degc; Bluetooth Version Microchip |