BLUETOOTH 3.0+ EDR CLASS 1 MODULE, 3MBPS; Bluetooth Version:Bluetooth 2.1 + EDR; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Signal Range Max:100m; Data Rate:3Mbps; Bluetooth Class:Class 1; Receive Sensitivity:-80dBm
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 98Y9628 |
| Product Name | Bluetooth 3.0+ Edr Class 1 Module, 3Mbps; Bluetooth Version Microchip |