Microchip Technology, Inc. Electrical Parts - RN41-I/RM RN41-I/RM

Description
Manufacturer: Microchip Technology Win Source Part Number: 1243485-RN41-I/RM Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 35-SMD Module Mounting: SMD Frequency: 2.4GHz Operating Supply Voltage: 3 V ~ 3.6 V Protocol: Bluetooth v2.1 +EDR, Class 1 Data Rate: 300kbps Antenna Type: Integrated, Chip Power - Output: 16dBm Sensitivity: -80dBm Current - Receiving: 35mA RF Family/Standard: Bluetooth Modulation: FHSS, GFSK Serial Interfaces: SPI, UART, USB Current - Transmitting: 65mA Family Name: RN41 Categories: RF/IF and RFID Manufacturer Homepage: www.microchip.com Introduction Date: November 13, 2009 ECCN: 5A992.c Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, System Monitoring, Industrial, Medical, Wireless, Communications & Networking Quantity per package: 70
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1243485-RN41-I/RM Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 35-SMD Module Mounting: SMD Frequency: 2.4GHz Operating Supply Voltage: 3 V ~ 3.6 V Protocol: Bluetooth v2.1 +EDR, Class 1 Data Rate: 300kbps Antenna Type: Integrated, Chip Power - Output: 16dBm Sensitivity: -80dBm Current - Receiving: 35mA RF Family/Standard: Bluetooth Modulation: FHSS, GFSK Serial Interfaces: SPI, UART, USB Current - Transmitting: 65mA Family Name: RN41 Categories: RF/IF and RFID Manufacturer Homepage: www.microchip.com Introduction Date: November 13, 2009 ECCN: 5A992.c Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, System Monitoring, Industrial, Medical, Wireless, Communications & Networking Quantity per package: 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - RN41-I/RM - 1243485-RN41-I/RM - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - RN41-I/RM
1243485-RN41-I/RM
Electrical Parts - RN41-I/RM 1243485-RN41-I/RM
Manufacturer: Microchip Technology Win Source Part Number: 1243485-RN41-I/RM Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 35-SMD Module Mounting: SMD Frequency: 2.4GHz Operating Supply Voltage: 3 V ~ 3.6 V Protocol: Bluetooth v2.1 +EDR, Class 1 Data Rate: 300kbps Antenna Type: Integrated, Chip Power - Output: 16dBm Sensitivity: -80dBm Current - Receiving: 35mA RF Family/Standard: Bluetooth Modulation: FHSS, GFSK Serial Interfaces: SPI, UART, USB Current - Transmitting: 65mA Family Name: RN41 Categories: RF/IF and RFID Manufacturer Homepage: www.microchip.com Introduction Date: November 13, 2009 ECCN: 5A992.c Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, System Monitoring, Industrial, Medical, Wireless, Communications & Networking Quantity per package: 70

Manufacturer: Microchip Technology
Win Source Part Number: 1243485-RN41-I/RM
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 35-SMD Module
Mounting: SMD
Frequency: 2.4GHz
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: Bluetooth v2.1 +EDR, Class 1
Data Rate: 300kbps
Antenna Type: Integrated, Chip
Power - Output: 16dBm
Sensitivity: -80dBm
Current - Receiving: 35mA
RF Family/Standard: Bluetooth
Modulation: FHSS, GFSK
Serial Interfaces: SPI, UART, USB
Current - Transmitting: 65mA
Family Name: RN41
Categories: RF/IF and RFID
Manufacturer Homepage: www.microchip.com
Introduction Date: November 13, 2009
ECCN: 5A992.c
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Unknown
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, System Monitoring, Industrial, Medical, Wireless, Communications & Networking
Quantity per package: 70

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1243485-RN41-I/RM
Product Name Electrical Parts - RN41-I/RM
Interface SPI, UART, USB
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-335 5315TC-335XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details