BLUETOOTH MODULE V2.1, CLASS 1, 1.5MBPS; Bluetooth Version:Bluetooth 2.1 + EDR; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Signal Range Max:100m; Data Rate:921Kbps; Bluetooth Class:Class 1; Receive Sensitivity:-80dBm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 06W3299 |
| Product Name | Bluetooth Module V2.1, Class 1, 1.5Mbps; Bluetooth Version Microchip |