MODULE BLUETOOTH 4.1 BLE MODULE, SHIELDED, ANTENNA, ASCII INTERFACE, USER DEFINABLE ADVERTISING PACKET ROHS COMPLIANT: YES
BLUETOOTH MODULE, V4.1, -30 TO 85DEG C; Bluetooth Version:Bluetooth 4.1; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Signal Range Max:100m; Data Rate:1Mbps; Bluetooth Class:-; Receive Sensitivity:-92.5dBm
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 79AH6202 |
| Product Name | Module Bluetooth 4.1 Ble Module, Shielded, Antenna, Ascii Interface, User Definable Advertising Packet Rohs Compliant Microchip |