BLUETOOTH MODULE, CLASS 2, -40 TO 85DEGC; Bluetooth Version:Bluetooth 4.1; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Signal Range Max:100m; Data Rate:1Mbps; Bluetooth Class:Class 2; Receive Sensitivity:-92.5dBm
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 71Y3913 |
| Product Name | Bluetooth Module, Class 2, -40 To 85Degc; Bluetooth Version Microchip |