Microchip Technology, Inc. Embedded Processors and Controllers - RN171-I/RM441 RN171-I/RM441

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028522-RN171-I/RM44 1 Operating Supply Voltage: 3.3 V Data Rate: 54 Mbps Categories: Embedded Processors and Controllers Max Frequency: 2.462 GHz Alternative Parts (Cross-Reference): RN171-I/RM441RN-171- I/RM441; RN171-IRM441; RN171I/RM441; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028522-RN171-I/RM44 1 Operating Supply Voltage: 3.3 V Data Rate: 54 Mbps Categories: Embedded Processors and Controllers Max Frequency: 2.462 GHz Alternative Parts (Cross-Reference): RN171-I/RM441RN-171- I/RM441; RN171-IRM441; RN171I/RM441; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - RN171-I/RM441 - 1028522-RN171-I/RM441 - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - RN171-I/RM441
1028522-RN171-I/RM441
Embedded Processors and Controllers - RN171-I/RM441 1028522-RN171-I/RM441
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028522-RN171-I/RM44 1 Operating Supply Voltage: 3.3 V Data Rate: 54 Mbps Categories: Embedded Processors and Controllers Max Frequency: 2.462 GHz Alternative Parts (Cross-Reference): RN171-I/RM441RN-171- I/RM441; RN171-IRM441; RN171I/RM441; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1028522-RN171-I/RM441
Operating Supply Voltage: 3.3 V
Data Rate: 54 Mbps
Categories: Embedded Processors and Controllers
Max Frequency: 2.462 GHz
Alternative Parts (Cross-Reference): RN171-I/RM441RN-171-I/RM441; RN171-IRM441; RN171I/RM441;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1028522-RN171-I/RM441
Product Name Embedded Processors and Controllers - RN171-I/RM441
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Interface Transceiver IC - 753-ADM6995L-AA-T-1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Human Machine Interface (HMI) - 762-6202/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF4207SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details