BLUETOOTH MODULE V2.0/V1.2/V1.1, CLASS 1, 2MBPS; Bluetooth Version:Bluetooth 2.0, 1.2 and 1.1; Supply Voltage Min:-; Supply Voltage Max:5V; Signal Range Max:100m; Data Rate:2Mbps; Bluetooth Class:Class 1; Receive Sensitivity:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 06W3269 |
| Product Name | Bluetooth Module V2.0/v1.2/v1.1, Class 1, 2Mbps; Bluetooth Version Microchip |