Microchip Technology, Inc. Smart Cables RN-SRL-FTD5V-BLK

Description
USB to TTL Serial 5V Cable 6.00' (1.83m) Shielded
Request a Quote Datasheet
Description
USB to TTL Serial 5V Cable 6.00' (1.83m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Cables - 740-1047-ND - DigiKey
Thief River Falls, MN, United States
Smart Cables
740-1047-ND
Smart Cables 740-1047-ND
USB to TTL Serial 5V Cable 6.00' (1.83m) Shielded

USB to TTL Serial 5V Cable 6.00' (1.83m) Shielded

Buy Now Datasheet
Cable Assemblies - Smart Cables - RN-SRL-FTD5V-BLK - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Smart Cables
RN-SRL-FTD5V-BLK
Cable Assemblies - Smart Cables RN-SRL-FTD5V-BLK
CABLE ASSEMBLIES

CABLE ASSEMBLIES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 740-1047-ND RN-SRL-FTD5V-BLK
Product Name Smart Cables Cable Assemblies - Smart Cables
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

ZB9040 | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable, black -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3340/302-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers