Microchip Technology, Inc. 2.4GHZ Rf Antenna RN-SMA-S

Description
RF ANT 2.4GHZ WHIP STR SMA ML 1" Product overview: RN-SMA-S from Microchip Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-RN-SMA-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 2.4GHZ WHIP STR SMA ML 1" Product overview: RN-SMA-S from Microchip Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-RN-SMA-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4GHZ Rf Antenna - 875-RN-SMA-S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4GHZ Rf Antenna
875-RN-SMA-S
2.4GHZ Rf Antenna 875-RN-SMA-S
RF ANT 2.4GHZ WHIP STR SMA ML 1" Product overview: RN-SMA-S from Microchip Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-RN-SMA-S can be used for catalog matching and distributor lookup.

RF ANT 2.4GHZ WHIP STR SMA ML 1" Product overview: RN-SMA-S from Microchip Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-RN-SMA-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 740-1015-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
740-1015-ND
RF Antennas 740-1015-ND
2.4GHz Whip, Straight RF Antenna 0.56dB SMA Male Connector Mount

2.4GHz Whip, Straight RF Antenna 0.56dB SMA Male Connector Mount

Buy Now Datasheet
RF and Wireless - RF Antennas - RN-SMA-S - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Antennas
RN-SMA-S
RF and Wireless - RF Antennas RN-SMA-S
Win Source Part Number: 1373192-RN-SMA-S Category: RF and Wireless - RF Antennas Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Bag Product Status: Active Base Product Number: RN-SMA-S Mounting Type: Connector Mount HTSUS: 8529.10.9100 REACH Status: REACH Unaffected ECCN: EAR99 Termination: SMA Male Frequency Group: UHF (2GHz ~ 3GHz) Frequency (Center/Band): 2.4GHz Antenna Type: Whip, Straight Number of Bands: 1 Gain: 0.56dB Height (Max): 1.118" (28.40mm)

Win Source Part Number: 1373192-RN-SMA-S
Category: RF and Wireless - RF Antennas
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Bag
Product Status: Active
Base Product Number: RN-SMA-S
Mounting Type: Connector Mount
HTSUS: 8529.10.9100
REACH Status: REACH Unaffected
ECCN: EAR99
Termination: SMA Male
Frequency Group: UHF (2GHz ~ 3GHz)
Frequency (Center/Band): 2.4GHz
Antenna Type: Whip, Straight
Number of Bands: 1
Gain: 0.56dB
Height (Max): 1.118" (28.40mm)

Buy Now Datasheet
WiFi Antennas - 7985374P - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
7985374P
WiFi Antennas 7985374P
2.4GHz 1 inch Antenna with SMA Connector

2.4GHz 1 inch Antenna with SMA Connector

Supplier's Site
WiFi Antennas - 7985374 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
7985374
WiFi Antennas 7985374
2.4GHz 1 inch Antenna with SMA Connector

2.4GHz 1 inch Antenna with SMA Connector

Supplier's Site
RF Antennas - RN-SMA-S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
RN-SMA-S
RF Antennas RN-SMA-S
2.4GHz Whip, Straight RF Antenna 0.56dB SMA Male Connector Mount

2.4GHz Whip, Straight RF Antenna 0.56dB SMA Male Connector Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
RN-SMA-S
Antennas RN-SMA-S
Antennas 2.4GHZ 1" Stubby Antenna

Antennas 2.4GHZ 1" Stubby Antenna

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 875-RN-SMA-S 740-1015-ND RN-SMA-S 7985374P 7985374 RN-SMA-S RN-SMA-S
Product Name 2.4GHZ Rf Antenna RF Antennas RF and Wireless - RF Antennas WiFi Antennas WiFi Antennas RF Antennas Antennas
Applications RF Testing RF Antennas Modem or Wireless Network Modem or Wireless Network
Technology Type Whip, Straight Whip Whip; Whip, Straight
Primary Frequency Range 2400.0 MHz 2450.0 to ? MHz 2450.0 to ? MHz
Gain 0.5600 dB 0.5600 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
RF Antennas - ACH2-AT-DP011-G - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Straight
View Details
2 suppliers
RF, Antenna centric solutions - BGSX24MU16 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 5000.0 MHz
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers