Microchip Technology, Inc. RF Antennas RN-SMA-RA

Description
2.4GHz Whip, Right Angle RF Antenna 2.2GHz ~ 2.7GHz -1.2dBi SMA Male Connector Mount
Request a Quote
Description
2.4GHz Whip, Right Angle RF Antenna 2.2GHz ~ 2.7GHz -1.2dBi SMA Male Connector Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN-SMA-RA is a compact, right-angle RF antenna designed for 2.4GHz applications, featuring a 1/4-wave design with a Part 15-compliant RP-SMA or SMA connector. It has a typical gain of -1.20 dBi and operates within a bandwidth of 50 MHz centered at 2.45 GHz. The antenna exhibits a low Voltage Standing Wave Ratio (VSWR) of less than 1.9 at the center frequency, ensuring efficient performance. Constructed to be weatherized and rugged, the RN-SMA-RA is resistant to damage and suitable for use with both plastic and metal enclosures, although a proximity ground plane is required for plastic enclosures. The antenna is available in black or custom colors, providing flexibility in design. Its omni-directional radiation pattern makes it suitable for various applications requiring reliable wireless communication.

Datasheet Summary
Powered by GS/AI

The RN-SMA-RA is a compact, right-angle RF antenna designed for 2.4GHz applications, featuring a 1/4-wave design with a Part 15-compliant RP-SMA or SMA connector. It has a typical gain of -1.20 dBi and operates within a bandwidth of 50 MHz centered at 2.45 GHz. The antenna exhibits a low Voltage Standing Wave Ratio (VSWR) of less than 1.9 at the center frequency, ensuring efficient performance. Constructed to be weatherized and rugged, the RN-SMA-RA is resistant to damage and suitable for use with both plastic and metal enclosures, although a proximity ground plane is required for plastic enclosures. The antenna is available in black or custom colors, providing flexibility in design. Its omni-directional radiation pattern makes it suitable for various applications requiring reliable wireless communication.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 740-1016-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
740-1016-ND
RF Antennas 740-1016-ND
2.4GHz Whip, Right Angle RF Antenna 2.2GHz ~ 2.7GHz -1.2dBi SMA Male Connector Mount

2.4GHz Whip, Right Angle RF Antenna 2.2GHz ~ 2.7GHz -1.2dBi SMA Male Connector Mount

Buy Now Datasheet
RF Antennas - RN-SMA-RA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
RN-SMA-RA
RF Antennas RN-SMA-RA
2.4GHz Whip, Right Angle RF Antenna 2.2GHz ~ 2.7GHz -1.2dBi SMA Male Connector Mount

2.4GHz Whip, Right Angle RF Antenna 2.2GHz ~ 2.7GHz -1.2dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 740-1016-ND RN-SMA-RA
Product Name RF Antennas RF Antennas
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain -1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-522-5 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers