BLUETOOTH SERIAL ADAPTER, 12VDC; Bluetooth Version:Bluetooth 2.1 + EDR; Supply Voltage Min:4V; Supply Voltage Max:12V; Signal Range Max:100m; Data Rate:464Kbps; Bluetooth Class:Class 1; Receive Sensitivity:-; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 07AH6929 |
| Product Name | Bluetooth Serial Adapter, 12Vdc; Bluetooth Version Microchip |