BLUETOOTH MODULE V2.1, CLASS 1, 464KBPS; Bluetooth Version:Bluetooth 2.1 + EDR; Supply Voltage Min:4V; Supply Voltage Max:12V; Signal Range Max:100m; Data Rate:464Kbps; Bluetooth Class:Class 1; Receive Sensitivity:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 06W3270 |
| Product Name | Bluetooth Module V2.1, Class 1, 464Kbps; Bluetooth Version Microchip |