Microchip Technology, Inc. 1200V RF MOSFET RF-MOSFET-1200V

Description
The ARF family of RF power MOSFETs is optimized for applications requiring frequencies as high as 150 MHz and operating voltages as high as 400V. Historically, RF power MOSFETs were limited to applications of 50V or less. This limitation has been removed by combining Microchip’s high-voltage MOSFET technology with RF-specific die geometries. Additional Features Semi-Cap (6, 13, 27, 40MHz) Industrial Glass (6, 13, 27, 40MHz) PV Cells (6, 13, 27, 40MHz) Flat Panel Displays (6, 13, 27, 40MHz) Mass Spectrometry (13, 27MHz) Dielectric Heating (2 to 40MHz) Machine Tools (6, 13, 27MHz) Drilling (6, 13, 27MHz) Marking (13, 27, 40, 81, 108MHz) Cutting (6, 13, 27MHz) MRI (8 to 36, 64, 128 300MHz) Laser Scalpel (13, 27, 40, 81, 108MHz) Diathermy/Hypertherm ia (8MHz) Chemical Analysis (13, 27MHz) Marine Radio (2 to 40MHz) HF Radio (2 to 40MHz) FM Broadcast (87 to 108MHz)
Description
The ARF family of RF power MOSFETs is optimized for applications requiring frequencies as high as 150 MHz and operating voltages as high as 400V. Historically, RF power MOSFETs were limited to applications of 50V or less. This limitation has been removed by combining Microchip’s high-voltage MOSFET technology with RF-specific die geometries. Additional Features Semi-Cap (6, 13, 27, 40MHz) Industrial Glass (6, 13, 27, 40MHz) PV Cells (6, 13, 27, 40MHz) Flat Panel Displays (6, 13, 27, 40MHz) Mass Spectrometry (13, 27MHz) Dielectric Heating (2 to 40MHz) Machine Tools (6, 13, 27MHz) Drilling (6, 13, 27MHz) Marking (13, 27, 40, 81, 108MHz) Cutting (6, 13, 27MHz) MRI (8 to 36, 64, 128 300MHz) Laser Scalpel (13, 27, 40, 81, 108MHz) Diathermy/Hypertherm ia (8MHz) Chemical Analysis (13, 27MHz) Marine Radio (2 to 40MHz) HF Radio (2 to 40MHz) FM Broadcast (87 to 108MHz)
Datasheet
Datasheet Summary
Powered by GS/AI

The ARF1505 is an N-channel enhancement mode RF power MOSFET designed for high-power amplifier applications up to 40 MHz at 300 V drain-source operating voltage. It delivers 750 W output power with 17 dB gain and greater than 75% efficiency at 27.12 MHz. The device is housed in a ceramic package with a beryllium oxide (BeO) insulating substrate and has a maximum junction temperature of 175°C. Thermal resistance from junction to case is 0.10°C/W. It supports a drain-source breakdown voltage of 1200 V and continuous drain current of 25 A at 25°C. The part is RoHS compliant and features nitride passivation for reliability. Electrostatic discharge sensitivity requires proper handling.

Datasheet Summary
Powered by GS/AI

The ARF1505 is an N-channel enhancement mode RF power MOSFET designed for high-power amplifier applications up to 40 MHz at 300 V drain-source operating voltage. It delivers 750 W output power with 17 dB gain and greater than 75% efficiency at 27.12 MHz. The device is housed in a ceramic package with a beryllium oxide (BeO) insulating substrate and has a maximum junction temperature of 175°C. Thermal resistance from junction to case is 0.10°C/W. It supports a drain-source breakdown voltage of 1200 V and continuous drain current of 25 A at 25°C. The part is RoHS compliant and features nitride passivation for reliability. Electrostatic discharge sensitivity requires proper handling.

Suppliers

Company
Product
Description
Supplier Links
1200V RF MOSFET - RF-MOSFET-1200V - Microchip Technology, Inc.
Chandler, AZ, United States
1200V RF MOSFET
RF-MOSFET-1200V
1200V RF MOSFET RF-MOSFET-1200V
The ARF family of RF power MOSFETs is optimized for applications requiring frequencies as high as 150 MHz and operating voltages as high as 400V. Historically, RF power MOSFETs were limited to applications of 50V or less. This limitation has been removed by combining Microchip’s high-voltage MOSFET technology with RF-specific die geometries. Additional Features Semi-Cap (6, 13, 27, 40MHz) Industrial Glass (6, 13, 27, 40MHz) PV Cells (6, 13, 27, 40MHz) Flat Panel Displays (6, 13, 27, 40MHz) Mass Spectrometry (13, 27MHz) Dielectric Heating (2 to 40MHz) Machine Tools (6, 13, 27MHz) Drilling (6, 13, 27MHz) Marking (13, 27, 40, 81, 108MHz) Cutting (6, 13, 27MHz) MRI (8 to 36, 64, 128 300MHz) Laser Scalpel (13, 27, 40, 81, 108MHz) Diathermy/Hypertherm ia (8MHz) Chemical Analysis (13, 27MHz) Marine Radio (2 to 40MHz) HF Radio (2 to 40MHz) FM Broadcast (87 to 108MHz)

The ARF family of RF power MOSFETs is optimized for applications requiring frequencies as high as 150 MHz and operating voltages as high as 400V. Historically, RF power MOSFETs were limited to applications of 50V or less. This limitation has been removed by combining Microchip’s high-voltage MOSFET technology with RF-specific die geometries.

Additional Features

  • Semi-Cap (6, 13, 27, 40MHz)
  • Industrial Glass (6, 13, 27, 40MHz)
  • PV Cells (6, 13, 27, 40MHz)
  • Flat Panel Displays (6, 13, 27, 40MHz)
  • Mass Spectrometry (13, 27MHz)
  • Dielectric Heating (2 to 40MHz)
  • Machine Tools (6, 13, 27MHz)
  • Drilling (6, 13, 27MHz)
  • Marking (13, 27, 40, 81, 108MHz)
  • Cutting (6, 13, 27MHz)
  • MRI (8 to 36, 64, 128 300MHz)
  • Laser Scalpel (13, 27, 40, 81, 108MHz)
  • Diathermy/Hyperthermia (8MHz)
  • Chemical Analysis (13, 27MHz)
  • Marine Radio (2 to 40MHz)
  • HF Radio (2 to 40MHz)
  • FM Broadcast (87 to 108MHz)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number RF-MOSFET-1200V
Product Name 1200V RF MOSFET
Unlock Full Specs
to access all available technical data