RE46C803E16F -- SENSOR AND DETECTOR INTERFACES
Microchip Technology, Inc.
Sensor and Detector Interfaces
RE46C803E16F
Description
IC CO DETECTOR 16DIP
-
Quarktwin Technology Ltd.
-
Shenzhen Shengyu Electronics Technology Limited
-
Lingto Electronic Limited
Datasheet
Description
IC CO DETECTOR 16DIP
Datasheet
Suppliers
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
RE46C803E16F
Supplier's Site
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
IC Interfaces |
|
Product Number
|
RE46C803E16F |
RE46C803E16F |
RE46C803E16F |
|
Product Name
|
Sensor and Detector Interfaces |
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces |
Interface - Sensor and Detector Interfaces |
|
Device Type
|
Storage Interface
|
Sensor Interface
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Supply Voltage
Other; 1V ~ 6V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; 14-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
Device Type
Sensor Interface
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
16-TSSOP (0.173\", 4.40mm Width)
View Details