IC SMOKE DETECTOR ION 20SSOP
Manufacturer: Microchip Technology
Win Source Part Number: 931919-RE46C800SS20T
Operating Temperature Range: -10°C ~ 60°C
Package: 20-SSOP (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: RE46C800
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC SMOKE DETECTOR ION 20SSOP Product overview: RE46C800SS20T from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-RE46C800SS20T can be used for catalog matching and distributor lookup.
IC SMOKE DETECTOR ION 20SSOP
IC SMOKE DETECTOR ION 20SSOP
Sensor Interface CO Companion
IC SMOKE DETECTOR ION 20SSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | RE46C800SS20T-ND | 931919-RE46C800SS20T | 752-RE46C800SS20T | RE46C800SS20T | RE46C800SS20T | RE46C800SS20T | RE46C800SS20T |
| Product Name | Sensor and Detector Interfaces | Interface - Interface - Sensor and Detector Interfaces - RE46C800SS20T | Interface Transceiver IC | Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Sensor Interface | Interface - Sensor and Detector Interfaces |
| Device Type | Sensor Interface | Transceiver | Storage Interface | Sensor Interface | Sensor Interface |