Microchip Technology, Inc. Interface Transceiver IC RE46C800SS20

Description
IC SMOKE DETECTOR ION 20SSOP Product overview: RE46C800SS20 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-RE46C800SS20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SMOKE DETECTOR ION 20SSOP Product overview: RE46C800SS20 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-RE46C800SS20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
752-RE46C800SS20
Interface Transceiver IC 752-RE46C800SS20
IC SMOKE DETECTOR ION 20SSOP Product overview: RE46C800SS20 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-RE46C800SS20 can be used for catalog matching and distributor lookup.

IC SMOKE DETECTOR ION 20SSOP Product overview: RE46C800SS20 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-RE46C800SS20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensor and Detector Interfaces - RE46C800SS20-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
RE46C800SS20-ND
Sensor and Detector Interfaces RE46C800SS20-ND
IC SMOKE DETECTOR ION 20SSOP

IC SMOKE DETECTOR ION 20SSOP

Buy Now Datasheet
Interface - Interface - Sensor and Detector Interfaces - RE46C800SS20 - 891567-RE46C800SS20 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - RE46C800SS20
891567-RE46C800SS20
Interface - Interface - Sensor and Detector Interfaces - RE46C800SS20 891567-RE46C800SS20
Manufacturer: Microchip Technology Win Source Part Number: 891567-RE46C800SS20 Operating Temperature Range: -10°C ~ 60°C Package: 20-SSOP (0.209", 5.30mm Width) Package: Tube Mounting: Surface Mount Family Name: RE46C800 Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 67 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 891567-RE46C800SS20
Operating Temperature Range: -10°C ~ 60°C
Package: 20-SSOP (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: RE46C800
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 67
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - RE46C800SS20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
RE46C800SS20
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces RE46C800SS20
IC SMOKE DETECTOR ION 20SSOP

IC SMOKE DETECTOR ION 20SSOP

Supplier's Site
Sheung Wan, Hong Kong
Sensor Interface
RE46C800SS20
Sensor Interface RE46C800SS20
Sensor Interface CO Companion

Sensor Interface CO Companion

Buy Now Datasheet
Shenzhen, China
Interface - Sensor and Detector Interfaces
RE46C800SS20
Interface - Sensor and Detector Interfaces RE46C800SS20
IC SMOKE DETECTOR ION 20SSOP

IC SMOKE DETECTOR ION 20SSOP

Supplier's Site Datasheet
Sensor and Detector Interfaces - RE46C800SS20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
RE46C800SS20
Sensor and Detector Interfaces RE46C800SS20
IC SMOKE DETECTOR ION 20SSOP

IC SMOKE DETECTOR ION 20SSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 752-RE46C800SS20 RE46C800SS20-ND 891567-RE46C800SS20 RE46C800SS20 RE46C800SS20 RE46C800SS20 RE46C800SS20
Product Name Interface Transceiver IC Sensor and Detector Interfaces Interface - Interface - Sensor and Detector Interfaces - RE46C800SS20 Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor Interface Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces
Device Type Transceiver Sensor Interface Sensor Interface Sensor Interface Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4528TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-720 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details