Microchip Technology, Inc. Interface Transceiver IC RE46C190S16F

Description
IC PHOTOELECTR SMOKE DET 16SOIC Product overview: RE46C190S16F from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-RE46C190S16F can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC PHOTOELECTR SMOKE DET 16SOIC Product overview: RE46C190S16F from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-RE46C190S16F can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RE46C190S16F is a low-power, low-voltage CMOS photoelectric smoke detector integrated circuit designed for use in smoke detection applications. It operates on two AA batteries and features an internal power-on reset, low quiescent current consumption, and a local alarm memory. The device supports interconnection of up to 40 detectors, allowing for simultaneous alarm activation across multiple units. Key functionalities include a nine-minute timer for sensitivity control, an internal low battery and chamber test, and an adjustable infrared emitter diode (IRED) drive current. The RE46C190 also offers a temporal or continuous horn pattern for alarms, and it is compliant with Underwriters Laboratory specifications UL217 and UL268. The product is packaged in a 16-lead narrow SOIC format. However, it is important to note that the RE46C190 is not recommended for new designs, with the RE46C191 being the suggested alternative.

Datasheet Summary
Powered by GS/AI

The RE46C190S16F is a low-power, low-voltage CMOS photoelectric smoke detector integrated circuit designed for use in smoke detection applications. It operates on two AA batteries and features an internal power-on reset, low quiescent current consumption, and a local alarm memory. The device supports interconnection of up to 40 detectors, allowing for simultaneous alarm activation across multiple units. Key functionalities include a nine-minute timer for sensitivity control, an internal low battery and chamber test, and an adjustable infrared emitter diode (IRED) drive current. The RE46C190 also offers a temporal or continuous horn pattern for alarms, and it is compliant with Underwriters Laboratory specifications UL217 and UL268. The product is packaged in a 16-lead narrow SOIC format. However, it is important to note that the RE46C190 is not recommended for new designs, with the RE46C191 being the suggested alternative.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
752-RE46C190S16F
Interface Transceiver IC 752-RE46C190S16F
IC PHOTOELECTR SMOKE DET 16SOIC Product overview: RE46C190S16F from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-RE46C190S16F can be used for catalog matching and distributor lookup.

IC PHOTOELECTR SMOKE DET 16SOIC Product overview: RE46C190S16F from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-RE46C190S16F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Sensor and Detector Interfaces - RE46C190S16F - 931918-RE46C190S16F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - RE46C190S16F
931918-RE46C190S16F
Interface - Interface - Sensor and Detector Interfaces - RE46C190S16F 931918-RE46C190S16F
Manufacturer: Microchip Technology Win Source Part Number: 931918-RE46C190S16F Operating Temperature Range: -10°C ~ 60°C Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: RE46C190 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 931918-RE46C190S16F
Operating Temperature Range: -10°C ~ 60°C
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: RE46C190
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - RE46C190S16F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
RE46C190S16F
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces RE46C190S16F
IC PHOTOELECTR SMOKE DET 16SOIC

IC PHOTOELECTR SMOKE DET 16SOIC

Supplier's Site
Sensor and Detector Interfaces - RE46C190S16F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
RE46C190S16F
Sensor and Detector Interfaces RE46C190S16F
IC PHOTOELECTR SMOKE DET 16SOIC

IC PHOTOELECTR SMOKE DET 16SOIC

Buy Now Datasheet
Interface - Sensor and Detector Interfaces - RE46C190S16F - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
RE46C190S16F
Interface - Sensor and Detector Interfaces RE46C190S16F
IC PHOTOELECTR SMOKE DET 16SOIC

IC PHOTOELECTR SMOKE DET 16SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 752-RE46C190S16F 931918-RE46C190S16F RE46C190S16F RE46C190S16F RE46C190S16F
Product Name Interface Transceiver IC Interface - Interface - Sensor and Detector Interfaces - RE46C190S16F Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces
Device Type Transceiver Sensor Interface Storage Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
CY54FCT244T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9220301MSA - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DIP Interface Transceiver IC - 752-A5364CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
7 suppliers
Human Machine Interface (HMI) - 762-6201/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details