IC ION SMOKE DETECT ASIC 16DIP Product overview: RE46C180E16F from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-RE46C180E16F can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1242197-RE46C180E16F
Type: Smoke Detector
Operating Temperature Range: -10°C ~ 60°C
Family Name: RE46C180
Categories: Integrated Circuits (ICs)
Operating Supply Current: 30μA
Manufacturer Homepage: www.microchip.com
Introduction Date: August 01, 2011
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC ION SMOKE DETECT ASIC 16DIP
IC ION SMOKE DETECT ASIC 16DIP
IC ION SMOKE DETECT ASIC 16DIP
IC ION SMOKE DETECT ASIC 16DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 752-RE46C180E16F | 1242197-RE46C180E16F | RE46C180E16F-ND | RE46C180E16F | RE46C180E16F | RE46C180E16F |
| Product Name | Interface Transceiver IC | Interface - Interface - Sensor and Detector Interfaces - RE46C180E16F | Sensor and Detector Interfaces | Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces |
| Device Type | Transceiver | Sensor Interface | Storage Interface | Sensor Interface | Sensor Interface |