Microchip Technology, Inc. Interface - Sensor and Detector Interfaces RE46C145S16F

Description
IC SMOKE DETECTOR CMOS 16-SOIC
Description
IC SMOKE DETECTOR CMOS 16-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The RE46C145S16F is a low-power CMOS photoelectric smoke detector IC designed for efficient smoke detection with minimal external components. It features an internal power-on reset, low quiescent current consumption, and ESD protection on all pins. The device supports interconnectivity for up to 40 detectors, allowing simultaneous alarm activation across multiple units. A built-in 10-minute timer enables reduced sensitivity control, while the temporal horn pattern complies with NFPA 72 emergency evacuation signals. This IC incorporates a gain-selectable photo amplifier compatible with an infrared emitter/detector pair and includes an internal oscillator that minimizes standby current by strobing power to the detection circuitry every 10 seconds. Diagnostic capabilities are provided through an alternate mode that allows calibration of the photo chamber. The RE46C145S16F is UL recognized, ensuring compliance with safety standards for smoke detectors. It is available in a 16-lead SOIC package, making it suitable for various applications in smoke detection systems.

Datasheet Summary
Powered by GS/AI

The RE46C145S16F is a low-power CMOS photoelectric smoke detector IC designed for efficient smoke detection with minimal external components. It features an internal power-on reset, low quiescent current consumption, and ESD protection on all pins. The device supports interconnectivity for up to 40 detectors, allowing simultaneous alarm activation across multiple units. A built-in 10-minute timer enables reduced sensitivity control, while the temporal horn pattern complies with NFPA 72 emergency evacuation signals. This IC incorporates a gain-selectable photo amplifier compatible with an infrared emitter/detector pair and includes an internal oscillator that minimizes standby current by strobing power to the detection circuitry every 10 seconds. Diagnostic capabilities are provided through an alternate mode that allows calibration of the photo chamber. The RE46C145S16F is UL recognized, ensuring compliance with safety standards for smoke detectors. It is available in a 16-lead SOIC package, making it suitable for various applications in smoke detection systems.

Suppliers

Company
Product
Description
Supplier Links
Interface - Sensor and Detector Interfaces - RE46C145S16F - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
RE46C145S16F
Interface - Sensor and Detector Interfaces RE46C145S16F
IC SMOKE DETECTOR CMOS 16-SOIC

IC SMOKE DETECTOR CMOS 16-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - RE46C145S16F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
RE46C145S16F
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces RE46C145S16F
IC SMOKE DETECTOR CMOS 16-SOIC

IC SMOKE DETECTOR CMOS 16-SOIC

Supplier's Site
Sensor and Detector Interfaces - RE46C145S16F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
RE46C145S16F
Sensor and Detector Interfaces RE46C145S16F
IC SMOKE DETECTOR CMOS 16-SOIC

IC SMOKE DETECTOR CMOS 16-SOIC

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number RE46C145S16F RE46C145S16F RE46C145S16F
Product Name Interface - Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces
Device Type Sensor Interface Sensor Interface Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1464839P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Package Type SOT-25
View Details
 - 54ACTQ245ERQMLV - Rochester Electronics
Specs
Device Type Transceiver
Package Type LCC20
View Details
2 suppliers
 - 74AHC04D,112 - Rochester Electronics
Nexperia B.V.
Specs
Features RoHS
Package Type SO14
View Details
Telecom - SI32267-C-GMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers