Win Source Part Number: 1375627-RE46C143S16F
Category: Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Temperature Range - Operating: -25°C ~ 75°C
Fake Threat In the Open Market: 58 pct.
Type: Smoke Detector
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: RE46C143
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Voltage
Current - Supply: 8 µA
Input Type: Photoelectric
IC SMOKE DETECTOR CMOS 16-SOIC
IC SMOKE DETECTOR CMOS 16-SOIC
IC SMOKE DETECTOR CMOS 16-SOIC
IC SMOKE DETECTOR CMOS 16-SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1375627-RE46C143S16F | RE46C143S16F | RE46C143S16F | RE46C143S16F | RE46C143S16F |
| Product Name | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces | Sensor and Detector Interfaces |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | Smoke Detector | Storage Interface |