Manufacturer: Microchip Technology
Win Source Part Number: 764552-RE46C141SW16T
Packaging: Reel package
Type: Smoke Detector
Operating Temperature Range: -25°C ~ 75°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Voltage
Input Type: Photoelectric
Family Name: RE46C141
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8μA
Manufacturer Package: 16-SOIC
Introduction Date: May 18, 2009
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC SMOKE DETECTOR CMOS 16-SOIC Product overview: RE46C141SW16TF from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-RE46C141SW16TF can be used for catalog matching and distributor lookup.
IC SMOKE DETECTOR CMOS 16-SOIC
IC SMOKE DETECTOR CMOS 16-SOIC
IC SMOKE DETECTOR CMOS 16-SOIC
IC SMOKE DETECTOR CMOS 16-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 764552-RE46C141SW16TF | 752-RE46C141SW16TF | RE46C141SW16TF | RE46C141SW16TF | RE46C141SW16TF | RE46C141SW16TF |
| Product Name | Interface - Interface - Sensor and Detector Interfaces - RE46C141SW16TF | SOIC Interface Transceiver IC | Sensor and Detector Interfaces | Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces |
| Operating Temperature | -25 to 75 C (-13 to 167 F) | -25 C (-13 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) |