IC SMOKE DETECTOR CMOS 16-SOIC Product overview: RE46C141SW16F from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-RE46C141SW16F can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 891564-RE46C141SW16F
Operating Temperature Range: -25°C ~ 75°C
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: RE46C141
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 47
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC SMOKE DETECTOR CMOS 16-SOIC
IC SMOKE DETECTOR CMOS 16-SOIC
IC SMOKE DETECTOR CMOS 16-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 752-RE46C141SW16F | 891564-RE46C141SW16F | RE46C141SW16F | RE46C141SW16F | RE46C141SW16F |
| Product Name | SOIC Interface Transceiver IC | Interface - Interface - Sensor and Detector Interfaces - RE46C141SW16F | Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces |
| Device Type | Transceiver | Sensor Interface | Storage Interface | Sensor Interface |