Manufacturer: Microchip Technology
Win Source Part Number: 115891-RE46C140S16TF
Packaging: Reel - TR
Type: Smoke Detector
Mounting: SMD (SMT)
Output Type: Voltage
Input Type: Photoelectric
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 75°C
Case / Package: 16-SOIC
Operating Supply Current: 8μA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC SMOKE DETECTOR CMOS 16-SOIC Product overview: RE46C140S16TF from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-RE46C140S16TF can be used for catalog matching and distributor lookup.
IC SMOKE DETECTOR CMOS 16-SOIC
IC SMOKE DETECTOR CMOS 16-SOIC
IC SMOKE DETECTOR CMOS 16-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 115891-RE46C140S16TF | 752-RE46C140S16TF | RE46C140S16TF | RE46C140S16TF | RE46C140S16TF |
| Product Name | Interface - Interface - Sensor and Detector Interfaces - RE46C140S16TF | SOIC Interface Transceiver IC | Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces |
| Operating Temperature | -25 to 75 C (-13 to 167 F) | -25 C (-13 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) |