IC SMOKE DETECTOR ION 16DIP
IC SMOKE DETECTOR ION 16DIP Product overview: RE46C120E16F from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-RE46C120E16F can be used for catalog matching and distributor lookup.
Win Source Part Number: 1087971-RE46C120E16F
Category: Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Type: Smoke Detector
Package: Tube
Standard Package: 25
Output Type: Voltage
Input Type: Ionization
Current - Supply: 9 µA
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: -10°C ~ 60°C
Alternative Parts (Cross-Reference): RE46C152E16F; MAX4521CPE; MAX232NG4; HIN232ACP; DS26LS32ACN; MAX4610EPD+;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: RE46C120
IC SMOKE DETECTOR ION 16DIP
IC SMOKE DETECTOR ION 16DIP
IC SMOKE DETECTOR ION 16DIP
IC SMOKE DETECTOR ION 16DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | RE46C120E16F-ND | 752-RE46C120E16F | 1087971-RE46C120E16F | RE46C120E16F | RE46C120E16F | RE46C120E16F | RE46C120E16F |
| Product Name | Sensor and Detector Interfaces | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | Smoke Detector | Sensor Interface | Storage Interface | Sensor Interface |