The RE46C114E8F is an ionization smoke detector integrated circuit (IC) designed for use in smoke detection applications utilizing ionization chambers. It operates with a supply voltage range of 6V to 12V and features low quiescent current consumption of less than 10µA, making it suitable for battery-powered devices. The IC provides an analog output that can be interfaced with microprocessors for monitoring purposes. Key features include guard outputs for the ion detector input, a detect input current of ±0.75pA, and compatibility with microprocessor A/D converters. The device is available in both 8-lead PDIP and 8-lead SOIC packages, and it offers 2000V ESD protection. The operating temperature range is from -10°C to 60°C, with a storage temperature range of -55°C to 125°C. The RE46C114 complies with Underwriters Laboratory Specification UL217, ensuring its reliability for smoke detection applications.
IC SMOKE DETECTOR ION 8DIP Product overview: RE46C114E8F from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-RE46C114E8F can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 891560-RE46C114E8F
Operating Temperature Range: -10°C ~ 60°C
Package: 8-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: RE46C114
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC SMOKE DETECTOR ION 8DIP
IC SMOKE DETECTOR ION 8DIP
IC SMOKE DETECTOR ION 8DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 752-RE46C114E8F | 891560-RE46C114E8F | RE46C114E8F | RE46C114E8F | RE46C114E8F |
| Product Name | Interface Transceiver IC | Interface - Interface - Sensor and Detector Interfaces - RE46C114E8F | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | Storage Interface |